Biamp Systems, Ltd. 10 inch Subwoofer EX-S10SUB

Description
The Desono EX-S10SUB, 10” subwoofer provides additional deep base to the EX-S6 or EX-S8 systems for full-range, foreground music playback. With it’s discreet matching enclosure, EX-S10SUB easily blends in the background of an application, making it easy to hear, but difficult to spot. Designed for easy and fast installation, our innovative, patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation without moving the bracket position. The ClickMount U-Bracket is also available for low profile mounting or exterior use and includes the ClickPlug with an integrated gland nut for weather-resistant applications. Both brackets are theft and tamper resistant. Exceptional audio clarity with small footprint and attractive styling Uniform coverage from coaxially mounted HF/LF drivers 5-position switch selects 70V/100V taps or low impedance bypass Utilizes innovative ClickMount pan-tilt and U-brackets for mounting ETL listed to comply with UL 1480A, CSA 62368-1, CE marked, and RoHS compliant
Datasheet
Description
The Desono EX-S10SUB, 10” subwoofer provides additional deep base to the EX-S6 or EX-S8 systems for full-range, foreground music playback. With it’s discreet matching enclosure, EX-S10SUB easily blends in the background of an application, making it easy to hear, but difficult to spot. Designed for easy and fast installation, our innovative, patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation without moving the bracket position. The ClickMount U-Bracket is also available for low profile mounting or exterior use and includes the ClickPlug with an integrated gland nut for weather-resistant applications. Both brackets are theft and tamper resistant. Exceptional audio clarity with small footprint and attractive styling Uniform coverage from coaxially mounted HF/LF drivers 5-position switch selects 70V/100V taps or low impedance bypass Utilizes innovative ClickMount pan-tilt and U-brackets for mounting ETL listed to comply with UL 1480A, CSA 62368-1, CE marked, and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 inch Subwoofer - EX-S10SUB - Biamp Systems, Ltd.
Beaverton, OR, United States
10 inch Subwoofer
EX-S10SUB
10 inch Subwoofer EX-S10SUB
The Desono EX-S10SUB, 10” subwoofer provides additional deep base to the EX-S6 or EX-S8 systems for full-range, foreground music playback. With it’s discreet matching enclosure, EX-S10SUB easily blends in the background of an application, making it easy to hear, but difficult to spot. Designed for easy and fast installation, our innovative, patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation without moving the bracket position. The ClickMount U-Bracket is also available for low profile mounting or exterior use and includes the ClickPlug with an integrated gland nut for weather-resistant applications. Both brackets are theft and tamper resistant. Exceptional audio clarity with small footprint and attractive styling Uniform coverage from coaxially mounted HF/LF drivers 5-position switch selects 70V/100V taps or low impedance bypass Utilizes innovative ClickMount pan-tilt and U-brackets for mounting ETL listed to comply with UL 1480A, CSA 62368-1, CE marked, and RoHS compliant

The Desono EX-S10SUB, 10” subwoofer provides additional deep base to the EX-S6 or EX-S8 systems for full-range, foreground music playback. With it’s discreet matching enclosure, EX-S10SUB easily blends in the background of an application, making it easy to hear, but difficult to spot.

Designed for easy and fast installation, our innovative, patented ClickMount™ brackets provide installers with two distinct mounting options. The ClickMount pan-tilt bracket provides indexed aiming control and allows for mounting EX Series quickly in either vertical or horizontal orientation without moving the bracket position. The ClickMount U-Bracket is also available for low profile mounting or exterior use and includes the ClickPlug with an integrated gland nut for weather-resistant applications. Both brackets are theft and tamper resistant.

  • Exceptional audio clarity with small footprint and attractive styling
  • Uniform coverage from coaxially mounted HF/LF drivers
  • 5-position switch selects 70V/100V taps or low impedance bypass
  • Utilizes innovative ClickMount pan-tilt and U-brackets for mounting
  • ETL listed to comply with UL 1480A, CSA 62368-1, CE marked, and RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number EX-S10SUB
Product Name 10 inch Subwoofer
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1976443 - RS Components, Ltd.
Specs
Impedance 16 ohms
Size 1.97 inch (50 mm)
View Details
300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
VERIS 12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details