Biamp Systems, Ltd. Superior Performance, High Output and High Power Handling Capability Loudspeaker ENT-FR

Description
Desono ENT-FR offers superior performance, high output and high power handling capability in architecturally appealing enclosures. The scalable design supports configurations of loudspeakers from singles to floor-to-ceiling arrays of any length, meeting the acoustical design needs of nearly any application. The ENT-FR high-performance three-way column line source loudspeaker system is designed for permanent installation in applications such as auditoria, airports, train stations, conference centers, houses of worship, stadium concourses and museums. ENT-FR is most beneficial in medium to large highly reverberant spaces. As a modular true line source, an array of nearly any length can be assembled. Longer arrays minimize sound reflections, reducing reverberation and increasing speech intelligibility. The ENT-FR and ENT-LF are equally suited for indoor and outdoor direct exposure applications. The system is designed to be modular, allowing the installer to place the center of the vertical system lobe symmetrically or asymmetrically about the vertical axis of the column array. Multiple ENT-FR columns may be used to create single lobe, focused coverage. Or, by implementing tall arrays using both FR and LF columns, multiple vertical lobes can be created at independent points on the column - something previously only possible using powered, steered arrays. A wide range of mounting brackets is available to fit nearly every installation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet
Description
Desono ENT-FR offers superior performance, high output and high power handling capability in architecturally appealing enclosures. The scalable design supports configurations of loudspeakers from singles to floor-to-ceiling arrays of any length, meeting the acoustical design needs of nearly any application. The ENT-FR high-performance three-way column line source loudspeaker system is designed for permanent installation in applications such as auditoria, airports, train stations, conference centers, houses of worship, stadium concourses and museums. ENT-FR is most beneficial in medium to large highly reverberant spaces. As a modular true line source, an array of nearly any length can be assembled. Longer arrays minimize sound reflections, reducing reverberation and increasing speech intelligibility. The ENT-FR and ENT-LF are equally suited for indoor and outdoor direct exposure applications. The system is designed to be modular, allowing the installer to place the center of the vertical system lobe symmetrically or asymmetrically about the vertical axis of the column array. Multiple ENT-FR columns may be used to create single lobe, focused coverage. Or, by implementing tall arrays using both FR and LF columns, multiple vertical lobes can be created at independent points on the column - something previously only possible using powered, steered arrays. A wide range of mounting brackets is available to fit nearly every installation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Superior Performance, High Output and High Power Handling Capability Loudspeaker - ENT-FR - Biamp Systems, Ltd.
Beaverton, OR, United States
Superior Performance, High Output and High Power Handling Capability Loudspeaker
ENT-FR
Superior Performance, High Output and High Power Handling Capability Loudspeaker ENT-FR
Desono ENT-FR offers superior performance, high output and high power handling capability in architecturally appealing enclosures. The scalable design supports configurations of loudspeakers from singles to floor-to-ceiling arrays of any length, meeting the acoustical design needs of nearly any application. The ENT-FR high-performance three-way column line source loudspeaker system is designed for permanent installation in applications such as auditoria, airports, train stations, conference centers, houses of worship, stadium concourses and museums. ENT-FR is most beneficial in medium to large highly reverberant spaces. As a modular true line source, an array of nearly any length can be assembled. Longer arrays minimize sound reflections, reducing reverberation and increasing speech intelligibility. The ENT-FR and ENT-LF are equally suited for indoor and outdoor direct exposure applications. The system is designed to be modular, allowing the installer to place the center of the vertical system lobe symmetrically or asymmetrically about the vertical axis of the column array. Multiple ENT-FR columns may be used to create single lobe, focused coverage. Or, by implementing tall arrays using both FR and LF columns, multiple vertical lobes can be created at independent points on the column - something previously only possible using powered, steered arrays. A wide range of mounting brackets is available to fit nearly every installation. AMPLIFIED LOUDSPEAKER CONTROLLERS Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

Desono ENT-FR offers superior performance, high output and high power handling capability in architecturally appealing enclosures. The scalable design supports configurations of loudspeakers from singles to floor-to-ceiling arrays of any length, meeting the acoustical design needs of nearly any application. The ENT-FR high-performance three-way column line source loudspeaker system is designed for permanent installation in applications such as auditoria, airports, train stations, conference centers, houses of worship, stadium concourses and museums.

ENT-FR is most beneficial in medium to large highly reverberant spaces. As a modular true line source, an array of nearly any length can be assembled. Longer arrays minimize sound reflections, reducing reverberation and increasing speech intelligibility. The ENT-FR and ENT-LF are equally suited for indoor and outdoor direct exposure applications.

The system is designed to be modular, allowing the installer to place the center of the vertical system lobe symmetrically or asymmetrically about the vertical axis of the column array. Multiple ENT-FR columns may be used to create single lobe, focused coverage. Or, by implementing tall arrays using both FR and LF columns, multiple vertical lobes can be created at independent points on the column - something previously only possible using powered, steered arrays. A wide range of mounting brackets is available to fit nearly every installation.

AMPLIFIED LOUDSPEAKER CONTROLLERS
Community ALC1604D is recommended for this product. Higher power ALC models may be used safely as well.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number ENT-FR
Product Name Superior Performance, High Output and High Power Handling Capability Loudspeaker
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Two-way, Full-range Loudspeaker System - V2-1296 - Biamp Systems, Ltd.
Specs
Application Loudspeaker; MusicAudio
View Details