Biamp Systems, Ltd. Magnetically Shielded 8" Mini Loudspeaker System CPL23-B

Description
The CPL23 is an ultra-compact, two-way full-range loudspeaker system with one 8 in. LF driver and one 1 in. dome HF driver coaxially mounted to the LF driver. This direct radiating loudspeaker is engineered for systems where high performance, cost-effectiveness and versatility are needed in a small package. The ultra-compact CPL loudspeakers are optimized for background / foreground music systems with enhanced announcement capability. Ultra-compact CPL systems have an integral steel mounting yoke. Loudspeaker Type: 2-way, Full-range, bass ported, mini system Operating Range: 70 Hz - 20 kHz Max Input Ratings: 100W continuous, 250W Program 28 volts RMS, 63 volts momentary peak Recommended Power Amplifier: 210W to 300W @ 8 Ohms Sensitivity 1W/1m: 87dB SPL (80 Hz - 20 kHz 1/3 octave bands) 87dB SPL (250 Hz - 4 kHz speech range) Maximum Output: 107 dB SPL / 114 dB SPL (peak) Nominal Impedance: 8 Ohms, 8.5 Ohms @ 14 kHz Nominal -6 dB Beamwidth: 90° H 90° V Crossover Frequency: 2 kHz Recommended Signal Processing: 60 Hz high pass filter Drivers: LF (1) 8" cone, magnetically shielded, HF (1) 1" dome, magnetically shielded Input Connection: (1) NL4 compatible 4 conductor (2) terminal barrier strip Enclosure: 19 mm MDF wood, painted, (1) integral handle Mounting / Rigging Provisions: (6) 1/4-20 rigging points, (4) 1/4-20 for stand adapter or mounting bracket Grille: 16 gauge perforated steel Supplied Accessories: (1) Painted steel yoke bracket (4) Rubber feet
Datasheet
Description
The CPL23 is an ultra-compact, two-way full-range loudspeaker system with one 8 in. LF driver and one 1 in. dome HF driver coaxially mounted to the LF driver. This direct radiating loudspeaker is engineered for systems where high performance, cost-effectiveness and versatility are needed in a small package. The ultra-compact CPL loudspeakers are optimized for background / foreground music systems with enhanced announcement capability. Ultra-compact CPL systems have an integral steel mounting yoke. Loudspeaker Type: 2-way, Full-range, bass ported, mini system Operating Range: 70 Hz - 20 kHz Max Input Ratings: 100W continuous, 250W Program 28 volts RMS, 63 volts momentary peak Recommended Power Amplifier: 210W to 300W @ 8 Ohms Sensitivity 1W/1m: 87dB SPL (80 Hz - 20 kHz 1/3 octave bands) 87dB SPL (250 Hz - 4 kHz speech range) Maximum Output: 107 dB SPL / 114 dB SPL (peak) Nominal Impedance: 8 Ohms, 8.5 Ohms @ 14 kHz Nominal -6 dB Beamwidth: 90° H 90° V Crossover Frequency: 2 kHz Recommended Signal Processing: 60 Hz high pass filter Drivers: LF (1) 8" cone, magnetically shielded, HF (1) 1" dome, magnetically shielded Input Connection: (1) NL4 compatible 4 conductor (2) terminal barrier strip Enclosure: 19 mm MDF wood, painted, (1) integral handle Mounting / Rigging Provisions: (6) 1/4-20 rigging points, (4) 1/4-20 for stand adapter or mounting bracket Grille: 16 gauge perforated steel Supplied Accessories: (1) Painted steel yoke bracket (4) Rubber feet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetically Shielded 8
Berlin, CT, USA
Magnetically Shielded 8" Mini Loudspeaker System
35669
Magnetically Shielded 8" Mini Loudspeaker System 35669
The CPL23 is an ultra-compact, two-way full-range loudspeaker system with one 8 in. LF driver and one 1 in. dome HF driver coaxially mounted to the LF driver. This direct radiating loudspeaker is engineered for systems where high performance, cost-effectiveness and versatility are needed in a small package. The ultra-compact CPL loudspeakers are optimized for background / foreground music systems with enhanced announcement capability. Ultra-compact CPL systems have an integral steel mounting yoke. Loudspeaker Type: 2-way, Full-range, bass ported, mini system Operating Range: 70 Hz - 20 kHz Max Input Ratings: 100W continuous, 250W Program 28 volts RMS, 63 volts momentary peak Recommended Power Amplifier: 210W to 300W @ 8 Ohms Sensitivity 1W/1m: 87dB SPL (80 Hz - 20 kHz 1/3 octave bands) 87dB SPL (250 Hz - 4 kHz speech range) Maximum Output: 107 dB SPL / 114 dB SPL (peak) Nominal Impedance: 8 Ohms, 8.5 Ohms @ 14 kHz Nominal -6 dB Beamwidth: 90° H 90° V Crossover Frequency: 2 kHz Recommended Signal Processing: 60 Hz high pass filter Drivers: LF (1) 8" cone, magnetically shielded, HF (1) 1" dome, magnetically shielded Input Connection: (1) NL4 compatible 4 conductor (2) terminal barrier strip Enclosure: 19 mm MDF wood, painted, (1) integral handle Mounting / Rigging Provisions: (6) 1/4-20 rigging points, (4) 1/4-20 for stand adapter or mounting bracket Grille: 16 gauge perforated steel Supplied Accessories: (1) Painted steel yoke bracket (4) Rubber feet

The CPL23 is an ultra-compact, two-way full-range loudspeaker system with one 8 in. LF driver and one 1 in. dome HF driver coaxially mounted to the LF driver. This direct radiating loudspeaker is engineered for systems where high performance, cost-effectiveness and versatility are needed in a small package. The ultra-compact CPL loudspeakers are optimized for background / foreground music systems with enhanced announcement capability. Ultra-compact CPL systems have an integral steel mounting yoke.
Loudspeaker Type: 2-way, Full-range, bass ported, mini system
Operating Range: 70 Hz - 20 kHz
Max Input Ratings: 100W continuous, 250W Program 28 volts RMS, 63 volts momentary peak
Recommended Power Amplifier: 210W to 300W @ 8 Ohms
Sensitivity 1W/1m: 87dB SPL (80 Hz - 20 kHz 1/3 octave bands) 87dB SPL (250 Hz - 4 kHz speech range)
Maximum Output: 107 dB SPL / 114 dB SPL (peak)
Nominal Impedance: 8 Ohms, 8.5 Ohms @ 14 kHz
Nominal -6 dB Beamwidth: 90° H 90° V
Crossover Frequency: 2 kHz
Recommended Signal Processing: 60 Hz high pass filter
Drivers: LF (1) 8" cone, magnetically shielded, HF (1) 1" dome, magnetically shielded
Input Connection: (1) NL4 compatible 4 conductor (2) terminal barrier strip
Enclosure: 19 mm MDF wood, painted, (1) integral handle
Mounting / Rigging Provisions: (6) 1/4-20 rigging points, (4) 1/4-20 for stand adapter or mounting bracket
Grille: 16 gauge perforated steel
Supplied Accessories: (1) Painted steel yoke bracket (4) Rubber feet

Supplier's Site Datasheet

Technical Specifications

  TMP Pro Distribution
Product Category Speakers
Product Number 35669
Product Name Magnetically Shielded 8" Mini Loudspeaker System
SPL 114 dB
Nominal Power 100 watts
Sensitivity 87 dB
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7560146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.39 inch (86 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
VERIS 3-Way 15
Specs
Size 15.00 inch (381 mm)
Application MusicAudio
View Details