Biamp Systems, Ltd. Low Impedance Loudspeaker CM608D

Description
The CM608D 6.5” two-way built-in low impedance loudspeaker is very suitable for the distribution of background music. It provides a warm background sound and can be used with a standard hi-fi amplifier. This loudspeaker is easy to install, due to its handy Quick Fit connector, an in and out push terminal for loudspeaker wire connection up to 2.5 mm. The RAL paintable thin edge grill makes it easy to integrate high quality background sound with any interior. The CMD608D is the design version of our reference install built-in loudspeaker the CM608.
Datasheet
Description
The CM608D 6.5” two-way built-in low impedance loudspeaker is very suitable for the distribution of background music. It provides a warm background sound and can be used with a standard hi-fi amplifier. This loudspeaker is easy to install, due to its handy Quick Fit connector, an in and out push terminal for loudspeaker wire connection up to 2.5 mm. The RAL paintable thin edge grill makes it easy to integrate high quality background sound with any interior. The CMD608D is the design version of our reference install built-in loudspeaker the CM608.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Impedance Loudspeaker - CM608D - Biamp Systems, Ltd.
Beaverton, OR, United States
Low Impedance Loudspeaker
CM608D
Low Impedance Loudspeaker CM608D
The CM608D 6.5” two-way built-in low impedance loudspeaker is very suitable for the distribution of background music. It provides a warm background sound and can be used with a standard hi-fi amplifier. This loudspeaker is easy to install, due to its handy Quick Fit connector, an in and out push terminal for loudspeaker wire connection up to 2.5 mm. The RAL paintable thin edge grill makes it easy to integrate high quality background sound with any interior. The CMD608D is the design version of our reference install built-in loudspeaker the CM608.

The CM608D 6.5” two-way built-in low impedance loudspeaker is very suitable for the distribution of background music. It provides a warm background sound and can be used with a standard hi-fi amplifier. This loudspeaker is easy to install, due to its handy Quick Fit connector, an in and out push terminal for loudspeaker wire connection up to 2.5 mm. The RAL paintable thin edge grill makes it easy to integrate high quality background sound with any interior. The CMD608D is the design version of our reference install built-in loudspeaker the CM608.

Supplier's Site Datasheet

Technical Specifications

  Biamp Systems, Ltd.
Product Category Speakers
Product Number CM608D
Product Name Low Impedance Loudspeaker
Application Loudspeaker; MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6903696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.52 inch (166 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Powerful Passive Dual 10 inch Subwoofer - SUB2400 - Biamp Systems, Ltd.
Specs
Impedance 4 ohms
Application Loudspeaker; MusicAudio
View Details