Beswick Engineering Co., Inc. M5 Thread to Barb, Low Profile Adjustable Position Elbow S5MLS

Description
Low profile, adjustable position elbow fitting, with M5x0.8 external thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Low profile, adjustable position elbow fitting, with M5x0.8 external thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M5 Thread to Barb, Low Profile Adjustable Position Elbow - S5MLS - Beswick Engineering Co., Inc.
Greenland, NH, United States
M5 Thread to Barb, Low Profile Adjustable Position Elbow
S5MLS
M5 Thread to Barb, Low Profile Adjustable Position Elbow S5MLS
Low profile, adjustable position elbow fitting, with M5x0.8 external thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Low profile, adjustable position elbow fitting, with M5x0.8 external thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number S5MLS
Product Name M5 Thread to Barb, Low Profile Adjustable Position Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barb, Fixed Position Elbow - MLA - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
View Details
1/4-28 Thread to 4mm O.D. Tubing, Straight Compression - MCB-4MM-1428 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
Material Stainless; 303 Stainless Steel
View Details
1/8-27 NPT Male Thread to Barb Straight - MPAH-8 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.250 inch (1.59 to 6.35 mm)
View Details
10-32 Thread to Female Luer - LULF - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Luer Lock Fitting
Material Stainless; 303 Stainless Steel, [6] - 316 Stainless Steel
View Details