Beswick Engineering Co., Inc. Straight Threaded Flare Fittings MFM

Description
37 degree straight male flare fittings. Configurations currently available for 1/8"" and 1/4"" tubing. Max Pressure Rating: 3,000 psig, always ensure that the temperature and pressure rating for your specificied tubing is not being exceeded. Features 316 Stainless Steel construction. Beswick's trademark O-ring seal design provides a leak-tight joint. Designed for use with stainless steel, copper, and aluminum tubing."
Request a Quote
Description
37 degree straight male flare fittings. Configurations currently available for 1/8"" and 1/4"" tubing. Max Pressure Rating: 3,000 psig, always ensure that the temperature and pressure rating for your specificied tubing is not being exceeded. Features 316 Stainless Steel construction. Beswick's trademark O-ring seal design provides a leak-tight joint. Designed for use with stainless steel, copper, and aluminum tubing."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Straight Threaded Flare Fittings - MFM - Beswick Engineering Co., Inc.
Greenland, NH, United States
Straight Threaded Flare Fittings
MFM
Straight Threaded Flare Fittings MFM
37 degree straight male flare fittings. Configurations currently available for 1/8"" and 1/4"" tubing. Max Pressure Rating: 3,000 psig, always ensure that the temperature and pressure rating for your specificied tubing is not being exceeded. Features 316 Stainless Steel construction. Beswick's trademark O-ring seal design provides a leak-tight joint. Designed for use with stainless steel, copper, and aluminum tubing."

37 degree straight male flare fittings. Configurations currently available for 1/8"" and 1/4"" tubing. Max Pressure Rating: 3,000 psig, always ensure that the temperature and pressure rating for your specificied tubing is not being exceeded. Features 316 Stainless Steel construction. Beswick's trademark O-ring seal design provides a leak-tight joint. Designed for use with stainless steel, copper, and aluminum tubing."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MFM
Product Name Straight Threaded Flare Fittings
Connection Type Flare Connection
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Male Thread to Barb Straight - MH - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.031 to 0.250 inch (0.7937 to 6.35 mm)
View Details
10-32 Thread to 1/16 Inch O.D. Tubing, Elbow Compression - SMCBL-1016 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
M3 Thread to 1/32 Inch O.D. Tubing, Straight Compression - M3CB-32 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
Double Shut Off, Dry Break, Non-Latching Quick Disconnect - Internal Pin - QDINL_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [A3] - 303 Stainless Steel w/ Low Friction Spindle, [6] - 316 Stainless Steel
View Details