Beswick Engineering Co., Inc. 10-32 Thread to Barb, Ultra-Miniature Adjustable Position Hex Elbow MLASH

Description
Ultra miniature, adjustable position elbow fitting, with 10-32 thread, built-in barb. This fitting is similar to the MLAS series, but features a raised hex head stud for installation, rather than a recessed screwdriver slot. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass construction. Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Ultra miniature, adjustable position elbow fitting, with 10-32 thread, built-in barb. This fitting is similar to the MLAS series, but features a raised hex head stud for installation, rather than a recessed screwdriver slot. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass construction. Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to Barb, Ultra-Miniature Adjustable Position Hex Elbow - MLASH - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to Barb, Ultra-Miniature Adjustable Position Hex Elbow
MLASH
10-32 Thread to Barb, Ultra-Miniature Adjustable Position Hex Elbow MLASH
Ultra miniature, adjustable position elbow fitting, with 10-32 thread, built-in barb. This fitting is similar to the MLAS series, but features a raised hex head stud for installation, rather than a recessed screwdriver slot. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass construction. Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Ultra miniature, adjustable position elbow fitting, with 10-32 thread, built-in barb. This fitting is similar to the MLAS series, but features a raised hex head stud for installation, rather than a recessed screwdriver slot. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass construction. Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MLASH
Product Name 10-32 Thread to Barb, Ultra-Miniature Adjustable Position Hex Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barbs, Ultra-Miniature Street Tee, Adjustable Position - MTACS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Brass
View Details
NPT Thread to Barbs Cross - MPAC - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details
1/4-28 Male Thread to 1/4-28 Female Thread Elbow - MLS-1414 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
10-32 Thread to Barb, Ball Bearing Swivel Position Elbow - MSF - Beswick Engineering Co., Inc.
Specs
Fitting Type Swivel Fitting; Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
View Details