Beswick Engineering Co., Inc. Single Shut Off, High Pressure Bayonet Quick Disconnect - External Pin QBE_External

Description
External half of Beswick series QB bayonet quick disconnect for high pressure applications. Internal end (QBI) will shut off when disconnected. Max Pressure Rating: 3,000 psig while connected Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Material: 303 Stainless Steel components. Features Quarter twist connection and disconnection. QBE must be paired with a QBI half for a complete quick disconnect assembly.
Request a Quote
Description
External half of Beswick series QB bayonet quick disconnect for high pressure applications. Internal end (QBI) will shut off when disconnected. Max Pressure Rating: 3,000 psig while connected Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Material: 303 Stainless Steel components. Features Quarter twist connection and disconnection. QBE must be paired with a QBI half for a complete quick disconnect assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Shut Off, High Pressure Bayonet Quick Disconnect - External Pin - QBE_External - Beswick Engineering Co., Inc.
Greenland, NH, United States
Single Shut Off, High Pressure Bayonet Quick Disconnect - External Pin
QBE_External
Single Shut Off, High Pressure Bayonet Quick Disconnect - External Pin QBE_External
External half of Beswick series QB bayonet quick disconnect for high pressure applications. Internal end (QBI) will shut off when disconnected. Max Pressure Rating: 3,000 psig while connected Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Material: 303 Stainless Steel components. Features Quarter twist connection and disconnection. QBE must be paired with a QBI half for a complete quick disconnect assembly.

External half of Beswick series QB bayonet quick disconnect for high pressure applications. Internal end (QBI) will shut off when disconnected. Max Pressure Rating: 3,000 psig while connected Take caution when disconnecting lines under pressure since the external pin has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig. Material: 303 Stainless Steel components. Features Quarter twist connection and disconnection. QBE must be paired with a QBI half for a complete quick disconnect assembly.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QBE_External
Product Name Single Shut Off, High Pressure Bayonet Quick Disconnect - External Pin
Fitting Type Twist/Bayonet Fitting; Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread to 5 M5 Female Threads - M5KM - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Stainless; 316 Stainless Steel
View Details
10-32 Female Thread to 10-32 Female Thread Universal Adapter - MU - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
Barb to Barb Bulkhead Reducer, Unsealed Flange - MBHAR - Beswick Engineering Co., Inc.
Specs
Fitting Type Reducer Fitting
Connection Type Barbed or Ribbed End; Flange Connection
View Details
M3 Male Thread To Barb Straight - M3H - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.031 to 0.125 inch (0.7937 to 3.17 mm)
View Details