Beswick Engineering Co., Inc. Double Shut Off, Dry Break, Non-Latching Quick Disconnect - Internal Pin QDINL_Internal

Description
Internal half of a non-latching dry break quick disconnect assembly with automatic shut-off, for use with dry break external end. Non-latching versions of our dry break quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when a separate latching mechanism will be used, or when the disconnect will not be readily accessible in service. Maximum Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 303 or 316 stainless steel body. ENP brass nut and 410 stainless steel washer on panel mount configurations. Maximum Spill Volume Upon Disconnection: Approximately 0.053mL Low friction spindle option replaces 303 stainless spindle with alternate material for longer wear life. Float Mount Alignment Detail Engagement Force Engagement Length Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected. Leak free connection and disconnection.
Request a Quote
Description
Internal half of a non-latching dry break quick disconnect assembly with automatic shut-off, for use with dry break external end. Non-latching versions of our dry break quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when a separate latching mechanism will be used, or when the disconnect will not be readily accessible in service. Maximum Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 303 or 316 stainless steel body. ENP brass nut and 410 stainless steel washer on panel mount configurations. Maximum Spill Volume Upon Disconnection: Approximately 0.053mL Low friction spindle option replaces 303 stainless spindle with alternate material for longer wear life. Float Mount Alignment Detail Engagement Force Engagement Length Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected. Leak free connection and disconnection.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Shut Off, Dry Break, Non-Latching Quick Disconnect - Internal Pin - QDINL_Internal - Beswick Engineering Co., Inc.
Greenland, NH, United States
Double Shut Off, Dry Break, Non-Latching Quick Disconnect - Internal Pin
QDINL_Internal
Double Shut Off, Dry Break, Non-Latching Quick Disconnect - Internal Pin QDINL_Internal
Internal half of a non-latching dry break quick disconnect assembly with automatic shut-off, for use with dry break external end. Non-latching versions of our dry break quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when a separate latching mechanism will be used, or when the disconnect will not be readily accessible in service. Maximum Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 303 or 316 stainless steel body. ENP brass nut and 410 stainless steel washer on panel mount configurations. Maximum Spill Volume Upon Disconnection: Approximately 0.053mL Low friction spindle option replaces 303 stainless spindle with alternate material for longer wear life. Float Mount Alignment Detail Engagement Force Engagement Length Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected. Leak free connection and disconnection.

Internal half of a non-latching dry break quick disconnect assembly with automatic shut-off, for use with dry break external end. Non-latching versions of our dry break quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when a separate latching mechanism will be used, or when the disconnect will not be readily accessible in service. Maximum Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Materials: 303 or 316 stainless steel body. ENP brass nut and 410 stainless steel washer on panel mount configurations. Maximum Spill Volume Upon Disconnection: Approximately 0.053mL Low friction spindle option replaces 303 stainless spindle with alternate material for longer wear life. Float Mount Alignment Detail Engagement Force Engagement Length Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected. Leak free connection and disconnection.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDINL_Internal
Product Name Double Shut Off, Dry Break, Non-Latching Quick Disconnect - Internal Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Double Shut Off, Dry Break, Non-Latching High Flow Quick Disconnect - External Pin - QDE3NL_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
Single Shut Off, Ultra Miniature Quick Disconnect - External Pin - QM3E_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
Tubing Inserts For Soft Tubing. - Tubing_Inserts - Beswick Engineering Co., Inc.
Specs
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
1/8 Inch O.D. Tube to 10-32 Thread, Elbow Fitting - PTCSL-18 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
View Details