Beswick Engineering Co., Inc. Double Shut Off, Dry Break Quick Disconnect - External Pin QDE_External

Description
External half Beswick series QD dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Materials: 303 or 316 stainless steel body. ENP brass nut, 410 stainless steel washers included with panel mount configurations. Maximum Spill Volume Upon Disconnection: Approximately 0.2 mL Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDE must be paired with a QDI half for a complete quick disconnect assembly.
Request a Quote
Description
External half Beswick series QD dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Materials: 303 or 316 stainless steel body. ENP brass nut, 410 stainless steel washers included with panel mount configurations. Maximum Spill Volume Upon Disconnection: Approximately 0.2 mL Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDE must be paired with a QDI half for a complete quick disconnect assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Shut Off, Dry Break Quick Disconnect - External Pin - QDE_External - Beswick Engineering Co., Inc.
Greenland, NH, United States
Double Shut Off, Dry Break Quick Disconnect - External Pin
QDE_External
Double Shut Off, Dry Break Quick Disconnect - External Pin QDE_External
External half Beswick series QD dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Materials: 303 or 316 stainless steel body. ENP brass nut, 410 stainless steel washers included with panel mount configurations. Maximum Spill Volume Upon Disconnection: Approximately 0.2 mL Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDE must be paired with a QDI half for a complete quick disconnect assembly.

External half Beswick series QD dry break quick disconnect assembly. The dry break quick disconnect functions similar to a double shut-off quick disconnect however it provides a higher level of sealing during connection and disconnection. The dry break connects without leakage or fluid spray. Additionally, the design minimizes dead volume (the space between the internal and external ends when connected) to essentially eliminate any leakage when disconnecting. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Materials: 303 or 316 stainless steel body. ENP brass nut, 410 stainless steel washers included with panel mount configurations. Maximum Spill Volume Upon Disconnection: Approximately 0.2 mL Features Snap connection and releasing sleeve disconnection. Both internal and external halves shut off when disconnected. Leak free connection and disconnection. QDE must be paired with a QDI half for a complete quick disconnect assembly.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDE_External
Product Name Double Shut Off, Dry Break Quick Disconnect - External Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Single Shut Off, High Flow Quick Disconnect - Internal Pin - QH1I_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
Multi Line, Dry Break Quick Disconnect - External Pins - M3 thread - QDM3EL_Multi - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
Male to Female Thread, Straight Swivel Adapter - SSF - Beswick Engineering Co., Inc.
Specs
Fitting Type Swivel Fitting; Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
M3 Male Thread to M3 Male Thread Adapter - MN-M3M3 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details