Beswick Engineering Co., Inc. Screw Type Quick Disconnect, External Half QDC_Screw_External

Description
NOTICE: The QDC-1M, QDC-2M and QDC-3M are not recommended for new designs. They are scheduled to be discontinued once current stock is depleted. External end of miniature screw-type quick disconnect. This end, except for QDC-5M, is equipped with a shut-off valve to prevent air or fluid from exiting when disconnected. Maximum Pressure Rating: 500psig while connected. Beswick does not recommend connecting or disconnecting at pressures over 200 psig. Material: Brass body with plated brass valve mechanism. Includes 410 stainless steel washers and brass lock nuts on panel mount configurations. Seals: EPDM seals on valve mechanism of QDC-1M, QDC-2M and QDC-3M. One Buna-N O-ring on QDC-2M and QDC-5M.
Request a Quote
Description
NOTICE: The QDC-1M, QDC-2M and QDC-3M are not recommended for new designs. They are scheduled to be discontinued once current stock is depleted. External end of miniature screw-type quick disconnect. This end, except for QDC-5M, is equipped with a shut-off valve to prevent air or fluid from exiting when disconnected. Maximum Pressure Rating: 500psig while connected. Beswick does not recommend connecting or disconnecting at pressures over 200 psig. Material: Brass body with plated brass valve mechanism. Includes 410 stainless steel washers and brass lock nuts on panel mount configurations. Seals: EPDM seals on valve mechanism of QDC-1M, QDC-2M and QDC-3M. One Buna-N O-ring on QDC-2M and QDC-5M.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Screw Type Quick Disconnect, External Half - QDC_Screw_External - Beswick Engineering Co., Inc.
Greenland, NH, United States
Screw Type Quick Disconnect, External Half
QDC_Screw_External
Screw Type Quick Disconnect, External Half QDC_Screw_External
NOTICE: The QDC-1M, QDC-2M and QDC-3M are not recommended for new designs. They are scheduled to be discontinued once current stock is depleted. External end of miniature screw-type quick disconnect. This end, except for QDC-5M, is equipped with a shut-off valve to prevent air or fluid from exiting when disconnected. Maximum Pressure Rating: 500psig while connected. Beswick does not recommend connecting or disconnecting at pressures over 200 psig. Material: Brass body with plated brass valve mechanism. Includes 410 stainless steel washers and brass lock nuts on panel mount configurations. Seals: EPDM seals on valve mechanism of QDC-1M, QDC-2M and QDC-3M. One Buna-N O-ring on QDC-2M and QDC-5M.

NOTICE: The QDC-1M, QDC-2M and QDC-3M are not recommended for new designs. They are scheduled to be discontinued once current stock is depleted. External end of miniature screw-type quick disconnect. This end, except for QDC-5M, is equipped with a shut-off valve to prevent air or fluid from exiting when disconnected. Maximum Pressure Rating: 500psig while connected. Beswick does not recommend connecting or disconnecting at pressures over 200 psig. Material: Brass body with plated brass valve mechanism. Includes 410 stainless steel washers and brass lock nuts on panel mount configurations. Seals: EPDM seals on valve mechanism of QDC-1M, QDC-2M and QDC-3M. One Buna-N O-ring on QDC-2M and QDC-5M.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDC_Screw_External
Product Name Screw Type Quick Disconnect, External Half
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

1/16-27 NPT to Barbs, Fixed Position Tee - MPAT-6 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.125 inch (1.59 to 3.17 mm)
View Details
10-32 Thread to Female Luer - LULF - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Luer Lock Fitting
Material Stainless; 303 Stainless Steel, [6] - 316 Stainless Steel
View Details
M5 Thread to Female M5 Threads - M5KS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Stainless; 316 Stainless Steel
View Details
Barb to Barb Tubing Union Reducer Elbow - MHL_Reducer - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Union Fitting; Reducer Fitting
Connection Type Barbed or Ribbed End
View Details