Beswick Engineering Co., Inc. Double Shut Off, Multiple Line Quick Disconnect - External Pin QDC_MultiLine_DS_External

Description
External end of the multiple line quick disconnect. The snap-type multiple line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply push the sleeve in to disconnect the fluid lines and push the internal and external ends together to connect the lines. The design incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The internal end is designed with an automatic shut-off valve. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Available as a double shut off configuration (external and internal ends shut off) or single shut off configurations (internal end shuts off) QDC multi-line E pin half must be paired with a QDC multi-line I pin half for a complete quick disconnect assembly. Available in 4, 6 and 8 line configurations.
Request a Quote
Description
External end of the multiple line quick disconnect. The snap-type multiple line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply push the sleeve in to disconnect the fluid lines and push the internal and external ends together to connect the lines. The design incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The internal end is designed with an automatic shut-off valve. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Available as a double shut off configuration (external and internal ends shut off) or single shut off configurations (internal end shuts off) QDC multi-line E pin half must be paired with a QDC multi-line I pin half for a complete quick disconnect assembly. Available in 4, 6 and 8 line configurations.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Double Shut Off, Multiple Line Quick Disconnect - External Pin - QDC_MultiLine_DS_External - Beswick Engineering Co., Inc.
Greenland, NH, United States
Double Shut Off, Multiple Line Quick Disconnect - External Pin
QDC_MultiLine_DS_External
Double Shut Off, Multiple Line Quick Disconnect - External Pin QDC_MultiLine_DS_External
External end of the multiple line quick disconnect. The snap-type multiple line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply push the sleeve in to disconnect the fluid lines and push the internal and external ends together to connect the lines. The design incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The internal end is designed with an automatic shut-off valve. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Available as a double shut off configuration (external and internal ends shut off) or single shut off configurations (internal end shuts off) QDC multi-line E pin half must be paired with a QDC multi-line I pin half for a complete quick disconnect assembly. Available in 4, 6 and 8 line configurations.

External end of the multiple line quick disconnect. The snap-type multiple line quick disconnect features a releasing sleeve that permits one-hand connecting or disconnecting of several fluid lines simultaneously. Simply push the sleeve in to disconnect the fluid lines and push the internal and external ends together to connect the lines. The design incorporates a keyed location pin to insure correct orientation of the fluid lines during connection. The internal end is designed with an automatic shut-off valve. Max Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Available as a double shut off configuration (external and internal ends shut off) or single shut off configurations (internal end shuts off) QDC multi-line E pin half must be paired with a QDC multi-line I pin half for a complete quick disconnect assembly. Available in 4, 6 and 8 line configurations.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDC_MultiLine_DS_External
Product Name Double Shut Off, Multiple Line Quick Disconnect - External Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

Dry Break, High Pressure Bayonet Quick Disconnect - Internal Pin - QBI-DB_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Twist/Bayonet Fitting; Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
10-32 Thread to 1/8 Inch O.D. Nylon Tubing, Straight Compression - MCN-1018 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
View Details
Thread to Muffler, Sintered Muffler - MMPA - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
View Details
Barbed Tubing Union Cross - MHC-4 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Union Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details