Beswick Engineering Co., Inc. No Shut Off, Quick Disconnect - Internal Pin QDC-101-I-NS_Internal

Description
Internal half of the snap-type quick disconnect assembly with no automatic shut off. Line remains open to atmosphere when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the assembly has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Remains open to atmosphere when disconnected. QDC-101-I-NS must be paired with a QDC-101-E or QDC-102-E half for a complete quick disconnect assembly.
Request a Quote
Description
Internal half of the snap-type quick disconnect assembly with no automatic shut off. Line remains open to atmosphere when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the assembly has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Remains open to atmosphere when disconnected. QDC-101-I-NS must be paired with a QDC-101-E or QDC-102-E half for a complete quick disconnect assembly.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
No Shut Off, Quick Disconnect - Internal Pin - QDC-101-I-NS_Internal - Beswick Engineering Co., Inc.
Greenland, NH, United States
No Shut Off, Quick Disconnect - Internal Pin
QDC-101-I-NS_Internal
No Shut Off, Quick Disconnect - Internal Pin QDC-101-I-NS_Internal
Internal half of the snap-type quick disconnect assembly with no automatic shut off. Line remains open to atmosphere when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the assembly has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Remains open to atmosphere when disconnected. QDC-101-I-NS must be paired with a QDC-101-E or QDC-102-E half for a complete quick disconnect assembly.

Internal half of the snap-type quick disconnect assembly with no automatic shut off. Line remains open to atmosphere when disconnected. Max Pressure Rating: 500 psig while connected. Take caution when disconnecting lines under pressure since the assembly has no shut-off and will vent to atmosphere when disconnected. Due to this, our recommended maximum pressure for connecting or disconnecting the assembly is 120 psig.* *Note that the pressure rating of configurations using barbs will likely be limited by tubing selection. Features Snap connection and releasing sleeve disconnection. Remains open to atmosphere when disconnected. QDC-101-I-NS must be paired with a QDC-101-E or QDC-102-E half for a complete quick disconnect assembly.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number QDC-101-I-NS_Internal
Product Name No Shut Off, Quick Disconnect - Internal Pin
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Male Thread to Three 10-32 Female Threads, Adjustable Position Adapter - MCM - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
1/8-27 NPT Screw Plug - MP-18 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
M5 Male Thread to 10-32 Female Thread Elbow Adapter - M5LS-10 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Single Shut Off, High Pressure Bayonet Quick Disconnect - Internal Pin - QBI_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Twist/Bayonet Fitting; Quick Coupler
View Details