Beswick Engineering Co., Inc. Single Line, Single Shut-Off, Non-Latching Quick Disconnect - Internal End Q1INL_Internal

Description
Internal half of a non-latching quick disconnect assembly with automatic shut-off, for use with single shut-off external end. Non-latching versions of our single shut-off quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when customer would like to use their own latching mechanism, or when the disconnect will not be readily accessible in service. Maximum Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Material: 303 stainless steel body. 302 stainless steel springs. ENP brass nut and 410 stainless steel washer on panel mount configurations. Low friction spindle option replaces 303 stainless spindle with alternate material for longer wear life. Float Mount Alignment Detail Engagement Force Engagement Length Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected.
Request a Quote
Description
Internal half of a non-latching quick disconnect assembly with automatic shut-off, for use with single shut-off external end. Non-latching versions of our single shut-off quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when customer would like to use their own latching mechanism, or when the disconnect will not be readily accessible in service. Maximum Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Material: 303 stainless steel body. 302 stainless steel springs. ENP brass nut and 410 stainless steel washer on panel mount configurations. Low friction spindle option replaces 303 stainless spindle with alternate material for longer wear life. Float Mount Alignment Detail Engagement Force Engagement Length Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Line, Single Shut-Off, Non-Latching Quick Disconnect - Internal End - Q1INL_Internal - Beswick Engineering Co., Inc.
Greenland, NH, United States
Single Line, Single Shut-Off, Non-Latching Quick Disconnect - Internal End
Q1INL_Internal
Single Line, Single Shut-Off, Non-Latching Quick Disconnect - Internal End Q1INL_Internal
Internal half of a non-latching quick disconnect assembly with automatic shut-off, for use with single shut-off external end. Non-latching versions of our single shut-off quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when customer would like to use their own latching mechanism, or when the disconnect will not be readily accessible in service. Maximum Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Material: 303 stainless steel body. 302 stainless steel springs. ENP brass nut and 410 stainless steel washer on panel mount configurations. Low friction spindle option replaces 303 stainless spindle with alternate material for longer wear life. Float Mount Alignment Detail Engagement Force Engagement Length Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected.

Internal half of a non-latching quick disconnect assembly with automatic shut-off, for use with single shut-off external end. Non-latching versions of our single shut-off quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when customer would like to use their own latching mechanism, or when the disconnect will not be readily accessible in service. Maximum Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Material: 303 stainless steel body. 302 stainless steel springs. ENP brass nut and 410 stainless steel washer on panel mount configurations. Low friction spindle option replaces 303 stainless spindle with alternate material for longer wear life. Float Mount Alignment Detail Engagement Force Engagement Length Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number Q1INL_Internal
Product Name Single Line, Single Shut-Off, Non-Latching Quick Disconnect - Internal End
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

1/4-28 Male Thread to Barb Straight - MH-1428 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
M5 Male Thread to M3 Male Thread Adapter - MN-M3M5 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
1/8 Inch O.D. Tube to 10-32 Thread, Elbow Fitting - PTCSL-18 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
View Details
Double Shut Off, Quick Disconnect - External Pin - QDC-101-E-DS_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details