Beswick Engineering Co., Inc. Single Line, Single Shut-Off, Non-Latching Quick Disconnect - External End Q1ENL_External

Description
External half of a non-latching quick disconnect assembly, for use with single shut-off internal end. No shut-off provided in external end. Nonlatching versions of our single shut-off quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when customer would like to use their own latching mechanism, or when the disconnect will not be readily accessible in service. Maximum Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Material: 303 stainless steel body. 302 stainless steel springs. ENP brass nut and 410 stainless steel washer on panel mount configurations. Float Mount Alignment Detail Engagement Force Engagement Length Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected.
Request a Quote
Description
External half of a non-latching quick disconnect assembly, for use with single shut-off internal end. No shut-off provided in external end. Nonlatching versions of our single shut-off quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when customer would like to use their own latching mechanism, or when the disconnect will not be readily accessible in service. Maximum Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Material: 303 stainless steel body. 302 stainless steel springs. ENP brass nut and 410 stainless steel washer on panel mount configurations. Float Mount Alignment Detail Engagement Force Engagement Length Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Line, Single Shut-Off, Non-Latching Quick Disconnect - External End - Q1ENL_External - Beswick Engineering Co., Inc.
Greenland, NH, United States
Single Line, Single Shut-Off, Non-Latching Quick Disconnect - External End
Q1ENL_External
Single Line, Single Shut-Off, Non-Latching Quick Disconnect - External End Q1ENL_External
External half of a non-latching quick disconnect assembly, for use with single shut-off internal end. No shut-off provided in external end. Nonlatching versions of our single shut-off quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when customer would like to use their own latching mechanism, or when the disconnect will not be readily accessible in service. Maximum Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Material: 303 stainless steel body. 302 stainless steel springs. ENP brass nut and 410 stainless steel washer on panel mount configurations. Float Mount Alignment Detail Engagement Force Engagement Length Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected.

External half of a non-latching quick disconnect assembly, for use with single shut-off internal end. No shut-off provided in external end. Nonlatching versions of our single shut-off quick disconnects are useful for applications where multiple disconnects will be used in close proximity, when customer would like to use their own latching mechanism, or when the disconnect will not be readily accessible in service. Maximum Pressure Rating: 500 psig while connected. 200 psig while connecting or disconnecting. Material: 303 stainless steel body. 302 stainless steel springs. ENP brass nut and 410 stainless steel washer on panel mount configurations. Float Mount Alignment Detail Engagement Force Engagement Length Features Non-latching design allows for easier integration in some systems. Shuts off when disconnected.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number Q1ENL_External
Product Name Single Line, Single Shut-Off, Non-Latching Quick Disconnect - External End
Fitting Type Quick Coupler
Unlock Full Specs
to access all available technical data

Similar Products

M6 Thread to 1/8 Inch O.D. Tubing, Elbow Compression - M6CBL-1018 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
10-32 Thread to 10-32 Female Threads - MKS - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
View Details
10-32 Thread to Barbs & Thread Cross - MCM_Barbs_Threads - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Tubing Inserts For Soft Tubing. - Tubing_Inserts - Beswick Engineering Co., Inc.
Specs
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details