Beswick Engineering Co., Inc. 10-32 Thread to Barbs, Ultra-Miniature Adjustable Position Tee MTAS

Description
Ultra miniature, adjustable position tee fitting, with 10-32 external thread and built-in barbs, for two tubes or hoses of the same inside diameter. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Ultra miniature, adjustable position tee fitting, with 10-32 external thread and built-in barbs, for two tubes or hoses of the same inside diameter. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to Barbs, Ultra-Miniature Adjustable Position Tee - MTAS - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to Barbs, Ultra-Miniature Adjustable Position Tee
MTAS
10-32 Thread to Barbs, Ultra-Miniature Adjustable Position Tee MTAS
Ultra miniature, adjustable position tee fitting, with 10-32 external thread and built-in barbs, for two tubes or hoses of the same inside diameter. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Ultra miniature, adjustable position tee fitting, with 10-32 external thread and built-in barbs, for two tubes or hoses of the same inside diameter. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MTAS
Product Name 10-32 Thread to Barbs, Ultra-Miniature Adjustable Position Tee
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/4-18 NPT Thread to Barb, Fixed Position Elbow - MPAL-4 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.250 inch (1.59 to 6.35 mm)
View Details
M5 Female Thread to 10-32 Male Thread Adapter Elbow - MLS-10M5 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
10-32 Thread to Barb, Ultra-Miniature Adjustable Position Elbow - MLAS - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; ENP Brass
View Details
Barb Fitting Tubing Union Reducer Straight - MHUR - Beswick Engineering Co., Inc.
Specs
Fitting Type Union Fitting; Reducer Fitting
Connection Type Barbed or Ribbed End
View Details