Beswick Engineering Co., Inc. 1/4-28 Thread Screw Plug MSP-1428

Description
Screw plug with 1/4-28 external thread. Used to block unused port. Max Pressure Rating: 1,000 psig brass 3,000 psig stainless steel Features Beswick's trademark O-ring seal design provides a leak-tight joint.
Request a Quote
Description
Screw plug with 1/4-28 external thread. Used to block unused port. Max Pressure Rating: 1,000 psig brass 3,000 psig stainless steel Features Beswick's trademark O-ring seal design provides a leak-tight joint.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/4-28 Thread Screw Plug - MSP-1428 - Beswick Engineering Co., Inc.
Greenland, NH, United States
1/4-28 Thread Screw Plug
MSP-1428
1/4-28 Thread Screw Plug MSP-1428
Screw plug with 1/4-28 external thread. Used to block unused port. Max Pressure Rating: 1,000 psig brass 3,000 psig stainless steel Features Beswick's trademark O-ring seal design provides a leak-tight joint.

Screw plug with 1/4-28 external thread. Used to block unused port. Max Pressure Rating: 1,000 psig brass 3,000 psig stainless steel Features Beswick's trademark O-ring seal design provides a leak-tight joint.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MSP-1428
Product Name 1/4-28 Thread Screw Plug
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Barb to Barb Bulkhead, Sealed 5/16 Inch Hex - MBHA_516_Hex - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.094 inch (1.59 to 2.38 mm)
View Details
Single Shut Off, Ultra Miniature Quick Disconnect - Internal Pin - QM3I_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
Double Shut Off, Multiple Line Quick Disconnect - Internal Pin - QDC_MultiLine_DS_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
M5 Thread to Barb, Adjustable Position Elbow - M5LS - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details