Beswick Engineering Co., Inc. M5 Thread to 1/4 Inch O.D. Tubing, Elbow Compression M5CBL-14

Description
Miniature compression fitting elbow with M5 external thread, for 1/4"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Body Material: Brass: 303 stainless steel stud with brass body, nut and single piece ferrule. 303 stainless steel: 303 stainless steel stud, body, nut and two piece ferrule. 316 stainless steel: 316 stainless steel stud, body, nut and two piece ferrule. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent galling. Should you have any questions please contact a Beswick applications engineer for additional information. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote
Description
Miniature compression fitting elbow with M5 external thread, for 1/4"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Body Material: Brass: 303 stainless steel stud with brass body, nut and single piece ferrule. 303 stainless steel: 303 stainless steel stud, body, nut and two piece ferrule. 316 stainless steel: 316 stainless steel stud, body, nut and two piece ferrule. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent galling. Should you have any questions please contact a Beswick applications engineer for additional information. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M5 Thread to 1/4 Inch O.D. Tubing, Elbow Compression - M5CBL-14 - Beswick Engineering Co., Inc.
Greenland, NH, United States
M5 Thread to 1/4 Inch O.D. Tubing, Elbow Compression
M5CBL-14
M5 Thread to 1/4 Inch O.D. Tubing, Elbow Compression M5CBL-14
Miniature compression fitting elbow with M5 external thread, for 1/4"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Body Material: Brass: 303 stainless steel stud with brass body, nut and single piece ferrule. 303 stainless steel: 303 stainless steel stud, body, nut and two piece ferrule. 316 stainless steel: 316 stainless steel stud, body, nut and two piece ferrule. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent galling. Should you have any questions please contact a Beswick applications engineer for additional information. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Miniature compression fitting elbow with M5 external thread, for 1/4"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Body Material: Brass: 303 stainless steel stud with brass body, nut and single piece ferrule. 303 stainless steel: 303 stainless steel stud, body, nut and two piece ferrule. 316 stainless steel: 316 stainless steel stud, body, nut and two piece ferrule. Ferrule Material: When PEEK is selected, the metallic ferrule(s) are replaced with a single piece PEEK ferrule. Note: When using our stainless steel ¼†compression fittings the use of isopropyl alcohol on the compression threads is recommended to aid installation and prevent galling. Should you have any questions please contact a Beswick applications engineer for additional information. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number M5CBL-14
Product Name M5 Thread to 1/4 Inch O.D. Tubing, Elbow Compression
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Inch O.D. Tube, Straight Union - PTCU-14 - Beswick Engineering Co., Inc.
Specs
Fitting Type Union Fitting
View Details
10-32 Thread to 1/16 Inch O.D. Tubing, Small Body Straight Compression - MCB-16-14 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
Barbed Tube Plug - MHP - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Plugs & Caps for Beswick Compression Fittings - Compression_Fitting_Plugs - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
View Details