Beswick Engineering Co., Inc. M5 Thread to 1/8 Inch O.D. Tubing, Elbow Compression M5CBL-1018

Description
Miniature compression fitting elbow with M5x0.8 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Material: All configurations use a 303 or 316 stainless steel stud. Body, nut, and ferrules are available in brass, 303 or 316 stainless steel. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote
Description
Miniature compression fitting elbow with M5x0.8 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Material: All configurations use a 303 or 316 stainless steel stud. Body, nut, and ferrules are available in brass, 303 or 316 stainless steel. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M5 Thread to 1/8 Inch O.D. Tubing, Elbow Compression - M5CBL-1018 - Beswick Engineering Co., Inc.
Greenland, NH, United States
M5 Thread to 1/8 Inch O.D. Tubing, Elbow Compression
M5CBL-1018
M5 Thread to 1/8 Inch O.D. Tubing, Elbow Compression M5CBL-1018
Miniature compression fitting elbow with M5x0.8 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Material: All configurations use a 303 or 316 stainless steel stud. Body, nut, and ferrules are available in brass, 303 or 316 stainless steel. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Miniature compression fitting elbow with M5x0.8 external thread, for 1/8"" OD stiff plastic or metal tubing. Adjustable position design. Max Pressure Rating: 1,000 psig in brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Material: All configurations use a 303 or 316 stainless steel stud. Body, nut, and ferrules are available in brass, 303 or 316 stainless steel. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number M5CBL-1018
Product Name M5 Thread to 1/8 Inch O.D. Tubing, Elbow Compression
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/4-28 Thread Screw Plug - MSP-1428 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
10-32 Male Thread to Two Female 10-32 Threads, Fixed Position Adapter - MT - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Single Shut Off, Quick Disconnect - Internal Pin - QDC-101-I_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Tubing Inserts For Soft Tubing. - Tubing_Inserts - Beswick Engineering Co., Inc.
Specs
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details