Beswick Engineering Co., Inc. 1/4 Inch O.D. Tube to 1/4-28 Thread, Straight Fitting PTC-1414

Description
Straight push-to-connect fitting, from ¼-28 external thread to 1/4"" OD tubing. Max Pressure Rating: 150psig Materials: 17-7PH and 303 Stainless Steel. Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."
Request a Quote
Description
Straight push-to-connect fitting, from ¼-28 external thread to 1/4"" OD tubing. Max Pressure Rating: 150psig Materials: 17-7PH and 303 Stainless Steel. Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/4 Inch O.D. Tube to 1/4-28 Thread, Straight Fitting - PTC-1414 - Beswick Engineering Co., Inc.
Greenland, NH, United States
1/4 Inch O.D. Tube to 1/4-28 Thread, Straight Fitting
PTC-1414
1/4 Inch O.D. Tube to 1/4-28 Thread, Straight Fitting PTC-1414
Straight push-to-connect fitting, from ¼-28 external thread to 1/4"" OD tubing. Max Pressure Rating: 150psig Materials: 17-7PH and 303 Stainless Steel. Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."

Straight push-to-connect fitting, from ¼-28 external thread to 1/4"" OD tubing. Max Pressure Rating: 150psig Materials: 17-7PH and 303 Stainless Steel. Features All components, including the release collar, are fabricated from stainless steel, permitting use in corrosive or high temperature environments, as well as applications requiring clean components. All configurations feature Beswick's unique captured O-ring seal design, for leak-tight sealing at both the threaded end of the fitting and at the tubing-to-fitting interface. Beswick Push-To-Connect style fittings permit easy tube connecting and disconnecting, and are an excellent choice for use with many types of plastic tubing including: 90+ durometer Polyurethane, Polyethylene, Nylon and Teflon."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number PTC-1414
Product Name 1/4 Inch O.D. Tube to 1/4-28 Thread, Straight Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Single Shut Off, Ultra Miniature Quick Disconnect - Internal Pin - QM3I_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
1/16-27 NPT Male Thread to Barb Straight - MPAH-6 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Double Shut Off, Dry Break Quick Disconnect - External Pin - QDE_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 316 Stainless Steel
View Details
5/16-24 Thread to 1/4 Inch O.D. Tubing, Elbow Compression - MCBL-14-51624 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details