Beswick Engineering Co., Inc. Moisture Indicator - 1/4-28 Thread MI

Description
Miniature moisture indicating fitting designed to indicate moisture in a pneumatic line. The desiccant is type A commercial grade orange/yellow indicating silica gel. The gel is a bright orange-yellow color when dry, and turns to a green-black color when saturated with moisture. The gel can be regenerated by heating the fitting to 220 degrees Fahrenheit (maximum) for 4-8 hours. Max Pressure Rating: 500 psig Body Materials: 303 stainless steel body, 316 stainless steel filter element, acrylic viewing window, silica indicator. Seal Materials: Fluorocarbon (FKM, Viton®)
Request a Quote
Description
Miniature moisture indicating fitting designed to indicate moisture in a pneumatic line. The desiccant is type A commercial grade orange/yellow indicating silica gel. The gel is a bright orange-yellow color when dry, and turns to a green-black color when saturated with moisture. The gel can be regenerated by heating the fitting to 220 degrees Fahrenheit (maximum) for 4-8 hours. Max Pressure Rating: 500 psig Body Materials: 303 stainless steel body, 316 stainless steel filter element, acrylic viewing window, silica indicator. Seal Materials: Fluorocarbon (FKM, Viton®)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Moisture Indicator - 1/4-28 Thread - MI - Beswick Engineering Co., Inc.
Greenland, NH, United States
Moisture Indicator - 1/4-28 Thread
MI
Moisture Indicator - 1/4-28 Thread MI
Miniature moisture indicating fitting designed to indicate moisture in a pneumatic line. The desiccant is type A commercial grade orange/yellow indicating silica gel. The gel is a bright orange-yellow color when dry, and turns to a green-black color when saturated with moisture. The gel can be regenerated by heating the fitting to 220 degrees Fahrenheit (maximum) for 4-8 hours. Max Pressure Rating: 500 psig Body Materials: 303 stainless steel body, 316 stainless steel filter element, acrylic viewing window, silica indicator. Seal Materials: Fluorocarbon (FKM, Viton®)

Miniature moisture indicating fitting designed to indicate moisture in a pneumatic line. The desiccant is type A commercial grade orange/yellow indicating silica gel. The gel is a bright orange-yellow color when dry, and turns to a green-black color when saturated with moisture. The gel can be regenerated by heating the fitting to 220 degrees Fahrenheit (maximum) for 4-8 hours. Max Pressure Rating: 500 psig Body Materials: 303 stainless steel body, 316 stainless steel filter element, acrylic viewing window, silica indicator. Seal Materials: Fluorocarbon (FKM, Viton®)

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MI
Product Name Moisture Indicator - 1/4-28 Thread
Material -3
Unlock Full Specs
to access all available technical data

Similar Products

Double Shut Off, High Flow Quick Disconnect - Internal Pin - QH1I_DS_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
1/4-28 Male Thread to 1/4-28 Male Thread Adapter - MN-1414 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
10-32 Thread to Barb, Swivel Position Elbow - MSL - Beswick Engineering Co., Inc.
Specs
Fitting Type Swivel Fitting; Elbow Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.094 inch (1.59 to 2.38 mm)
View Details
M3 Thread to 1/32 Inch O.D. Tubing, Straight Compression - M3CB-32 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details