Beswick Engineering Co., Inc. Barb to Barb Tubing Union Elbow MHL

Description
Fixed position tubing supported elbow fitting, used to join two tubes or hoses of the same inside diameter. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Fixed position tubing supported elbow fitting, used to join two tubes or hoses of the same inside diameter. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barb to Barb Tubing Union Elbow - MHL - Beswick Engineering Co., Inc.
Greenland, NH, United States
Barb to Barb Tubing Union Elbow
MHL
Barb to Barb Tubing Union Elbow MHL
Fixed position tubing supported elbow fitting, used to join two tubes or hoses of the same inside diameter. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Fixed position tubing supported elbow fitting, used to join two tubes or hoses of the same inside diameter. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MHL
Product Name Barb to Barb Tubing Union Elbow
Fitting Type Elbow Fitting; Union Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M5 Thread to 1/4 Inch O.D. Tubing, Elbow Compression - M5CBL-14 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
10-32 Male Thread to 10-32 Female Thread, Fixed Position Adapter - ML - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel
View Details
Barb to Barb Bulkhead, Unsealed Flange - MBHA_12_Flange - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End; Flange Connection
English Size 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Barb to Barb Bulkhead, Sealed 5/16 Inch Hex - MBHA_516_Hex - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.094 inch (1.59 to 2.38 mm)
View Details