Beswick Engineering Co., Inc. 10-32 Thread to 1/16 Inch O.D. Tubing and 10-32 Thread, Tee Compression MCBT-16-10

Description
Adjustable position tee with one 10-32 external thread, one 10-32 internal thread, and one compression connections for 1/16†OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screws. Ferrules are supplied in brass. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools.
Request a Quote
Description
Adjustable position tee with one 10-32 external thread, one 10-32 internal thread, and one compression connections for 1/16†OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screws. Ferrules are supplied in brass. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to 1/16 Inch O.D. Tubing and 10-32 Thread, Tee Compression - MCBT-16-10 - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to 1/16 Inch O.D. Tubing and 10-32 Thread, Tee Compression
MCBT-16-10
10-32 Thread to 1/16 Inch O.D. Tubing and 10-32 Thread, Tee Compression MCBT-16-10
Adjustable position tee with one 10-32 external thread, one 10-32 internal thread, and one compression connections for 1/16†OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screws. Ferrules are supplied in brass. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools.

Adjustable position tee with one 10-32 external thread, one 10-32 internal thread, and one compression connections for 1/16†OD stiff plastic or metal tubing. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screws. Ferrules are supplied in brass. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MCBT-16-10
Product Name 10-32 Thread to 1/16 Inch O.D. Tubing and 10-32 Thread, Tee Compression
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

5/16-24 Thread Screw Plug - MSP-51624 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel
View Details
1/4-18 NPT to Barbs, Fixed Position Tee - MPAT-4 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Male to Female Thread, Straight Swivel Adapter - SSF - Beswick Engineering Co., Inc.
Specs
Fitting Type Swivel Fitting; Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
1/4-28 Thread Screw Plug - MSP-1428 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details