Beswick Engineering Co., Inc. M5 Thread to Barb, Adjustable Position Elbow M5LS

Description
Adjustable position elbow fitting, with M5x0.8 external thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Brass stud on M5LSB does not have a screwdriver slot."
Request a Quote
Description
Adjustable position elbow fitting, with M5x0.8 external thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Brass stud on M5LSB does not have a screwdriver slot."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M5 Thread to Barb, Adjustable Position Elbow - M5LS - Beswick Engineering Co., Inc.
Greenland, NH, United States
M5 Thread to Barb, Adjustable Position Elbow
M5LS
M5 Thread to Barb, Adjustable Position Elbow M5LS
Adjustable position elbow fitting, with M5x0.8 external thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Brass stud on M5LSB does not have a screwdriver slot."

Adjustable position elbow fitting, with M5x0.8 external thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Brass stud on M5LSB does not have a screwdriver slot."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number M5LS
Product Name M5 Thread to Barb, Adjustable Position Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

1/16-27 NPT Thread to Barb, Fixed Position Elbow - MPAL-6 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.094 inch (1.59 to 2.38 mm)
View Details
5/16-24 Male Thread to Barb Straight - MH-51624 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [6] - 316 Stainless Steel
English Size 0.250 inch (6.35 mm)
View Details