Beswick Engineering Co., Inc. 10-32 Thread to 1/16 Inch O.D. Tubing, Small Body Straight Compression MCB-16-14

Description
Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. It has a 1/4†hex body. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote
Description
Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. It has a 1/4†hex body. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to 1/16 Inch O.D. Tubing, Small Body Straight Compression - MCB-16-14 - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to 1/16 Inch O.D. Tubing, Small Body Straight Compression
MCB-16-14
10-32 Thread to 1/16 Inch O.D. Tubing, Small Body Straight Compression MCB-16-14
Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. It has a 1/4†hex body. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Miniature compression fitting with 10-32 external thread, for 1/16"" OD stiff plastic or metal tubing. It has a 1/4†hex body. Max Pressure Rating: 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features 303 Stainless Steel construction. Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MCB-16-14
Product Name 10-32 Thread to 1/16 Inch O.D. Tubing, Small Body Straight Compression
Connection Type Compression Fitting; Ferrule Connection
Unlock Full Specs
to access all available technical data

Similar Products

Double Shut Off, Multiple Line Quick Disconnect - External Pin - QDC_MultiLine_DS_External - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
M5 Thread to Barbs, Low Profile Adjustable Position Tee - S5MTS - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
1/8-27 NPT Thread to Barbs, Fixed Position Tee - MPAT-8 - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
Replacement Screws for Beswick Compression Fittings - Compression_Fitting_Screws - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
View Details