Beswick Engineering Co., Inc. Barb to Barb Bulkhead Reducer, Sealed 5/16 Inch Hex MBHAH

Description
Bulkhead reducer fitting with built-in barbed tubing connections. Custom barb combinations are available upon request, please consult factory for information. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Fits bulkhead up to 1/16†thick. Captured O-Ring face seal for leak tight installation Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material.
Request a Quote
Description
Bulkhead reducer fitting with built-in barbed tubing connections. Custom barb combinations are available upon request, please consult factory for information. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Fits bulkhead up to 1/16†thick. Captured O-Ring face seal for leak tight installation Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barb to Barb Bulkhead Reducer, Sealed 5/16 Inch Hex - MBHAH - Beswick Engineering Co., Inc.
Greenland, NH, United States
Barb to Barb Bulkhead Reducer, Sealed 5/16 Inch Hex
MBHAH
Barb to Barb Bulkhead Reducer, Sealed 5/16 Inch Hex MBHAH
Bulkhead reducer fitting with built-in barbed tubing connections. Custom barb combinations are available upon request, please consult factory for information. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Fits bulkhead up to 1/16†thick. Captured O-Ring face seal for leak tight installation Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material.

Bulkhead reducer fitting with built-in barbed tubing connections. Custom barb combinations are available upon request, please consult factory for information. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Fits bulkhead up to 1/16†thick. Captured O-Ring face seal for leak tight installation Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MBHAH
Product Name Barb to Barb Bulkhead Reducer, Sealed 5/16 Inch Hex
Fitting Type Reducer Fitting
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to 1/8 Inch O.D. Tubing, Elbow Compression - MCBL-1018 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
M3 Thread to 1/32 Inch O.D. Tubing, Straight Compression - M3CB-32 - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel
View Details
10-32 Male Thread to Barb Straight - MH - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
English Size 0.031 to 0.250 inch (0.7937 to 6.35 mm)
View Details
M5 Thread to 1/8 Inch O.D. Tubing, Elbow Compression - M5CBL-1018 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details