Beswick Engineering Co., Inc. M5 Thread to Barbs and Thread Cross M5CM_Barbs_Threads

Description
Adjustable position cross with M5x0.8 external thread, manifold stud with M5x0.8 internal thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Adjustable position cross with M5x0.8 external thread, manifold stud with M5x0.8 internal thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M5 Thread to Barbs and Thread Cross - M5CM_Barbs_Threads - Beswick Engineering Co., Inc.
Greenland, NH, United States
M5 Thread to Barbs and Thread Cross
M5CM_Barbs_Threads
M5 Thread to Barbs and Thread Cross M5CM_Barbs_Threads
Adjustable position cross with M5x0.8 external thread, manifold stud with M5x0.8 internal thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Adjustable position cross with M5x0.8 external thread, manifold stud with M5x0.8 internal thread and two built-in barbs. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number M5CM_Barbs_Threads
Product Name M5 Thread to Barbs and Thread Cross
Connection Type Barbed or Ribbed End
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Thread to Barb, Swivel Position Elbow - MSL - Beswick Engineering Co., Inc.
Specs
Fitting Type Swivel Fitting; Elbow Fitting
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.094 inch (1.59 to 2.38 mm)
View Details
Single Shut Off, Ultra Miniature Quick Disconnect - Internal Pin - QM3I_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel
View Details
M5 Thread to 1/8 Inch O.D. Tubing, Elbow Compression - M5CBL-1018 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Compression Fitting; Ferrule Connection
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details