Beswick Engineering Co., Inc. 10-32 Thread to Barb, Fixed Position Elbow MLA

Description
Ultra miniature, fixed position elbow fitting, with 10-32 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote
Description
Ultra miniature, fixed position elbow fitting, with 10-32 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to Barb, Fixed Position Elbow - MLA - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to Barb, Fixed Position Elbow
MLA
10-32 Thread to Barb, Fixed Position Elbow MLA
Ultra miniature, fixed position elbow fitting, with 10-32 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Ultra miniature, fixed position elbow fitting, with 10-32 thread and built-in barb. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Beswick's trademark O-ring seal design provides a leak-tight joint. Beswick’s proprietary single edged ""line contact"" barb allows tubing to be pushed onto the fitting easily by hand, while still providing exceptional holding power. It also insures a leak tight connection at the tubing interface. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number MLA
Product Name 10-32 Thread to Barb, Fixed Position Elbow
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M5 Male Thread to M5 Male Thread Adapter - MN-M5M5 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Stainless; 316 Stainless Steel
View Details
10-32 Male Thread to 10-32 Male Thread Adapter - MN-1010 - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter Fitting
Material Brass/Bronze; Stainless; ENP Brass, [303] - 303 Stainless Steel, [316] - 316 Stainless Steel
View Details
Replacement Nuts for Beswick Compression Fittings - Compression_Fitting_Nuts - Beswick Engineering Co., Inc.
Specs
Connection Type Compression Fitting
View Details
M5 Thread, Manifold - M5S-M5 - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details