Beswick Engineering Co., Inc. 10-32 Thread to 1/16 Inch O.D. Tubing, Tee Compression SMCBT-1016

Description
Adjustable position tee from one 10-32 external thread to 2 compression connections for 1/16†OD stiff plastic or metal tubing. This fitting has a recessed stud for a low profile configuration. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screws. Ferrules are supplied in brass.
Request a Quote
Description
Adjustable position tee from one 10-32 external thread to 2 compression connections for 1/16†OD stiff plastic or metal tubing. This fitting has a recessed stud for a low profile configuration. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screws. Ferrules are supplied in brass.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to 1/16 Inch O.D. Tubing, Tee Compression - SMCBT-1016 - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to 1/16 Inch O.D. Tubing, Tee Compression
SMCBT-1016
10-32 Thread to 1/16 Inch O.D. Tubing, Tee Compression SMCBT-1016
Adjustable position tee from one 10-32 external thread to 2 compression connections for 1/16†OD stiff plastic or metal tubing. This fitting has a recessed stud for a low profile configuration. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screws. Ferrules are supplied in brass.

Adjustable position tee from one 10-32 external thread to 2 compression connections for 1/16†OD stiff plastic or metal tubing. This fitting has a recessed stud for a low profile configuration. Max Pressure Rating: 1,000 psig in nickel plated brass and 3,000 psig in stainless steel, when used with high pressure metal tubing. When using stiff plastic tubing, the burst pressure of the tube is typically the limiting factor. Features Beswick compression fittings give you the ability to operate at high pressures and temperatures while maintaining a small envelope. Beswick's ferrules provide for a leak-tight tubing connection while a captured O-ring ensures a reliable face seal for male threaded fittings. Easy to install without special tools. Note: “-ENP†configurations are supplied with electroless nickel plated brass body, stud, and screws. Ferrules are supplied in brass.

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Tube Fittings
Product Number SMCBT-1016
Product Name 10-32 Thread to 1/16 Inch O.D. Tubing, Tee Compression
Fitting Type Tee Fitting
Unlock Full Specs
to access all available technical data

Similar Products

M5 Female Thread to 10-32 Male Thread Adapter Elbow - MLS-10M5 - Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting; Adapter Fitting
Material Stainless; 303 Stainless Steel
View Details
Double Shut Off, Dry Break, Non-Latching Quick Disconnect - Internal Pin - QDINL_Internal - Beswick Engineering Co., Inc.
Specs
Fitting Type Quick Coupler
Material Stainless; 303 Stainless Steel, [A3] - 303 Stainless Steel w/ Low Friction Spindle, [6] - 316 Stainless Steel
View Details
1/8-27 NPT Female Thread to Barb Straight - MPFAH-8 - Beswick Engineering Co., Inc.
Specs
Connection Type Barbed or Ribbed End
English Size 0.062 to 0.188 inch (1.59 to 4.76 mm)
View Details
10-32 Thread to Barb and 10-32 Thread, Street Tee Adjustable Position - MTM - Beswick Engineering Co., Inc.
Specs
Fitting Type Tee Fitting
Connection Type Barbed or Ribbed End
Material Stainless; 303 Stainless Steel, [316] - 316 Stainless Steel
View Details