Beswick Engineering Co., Inc. 10-32 Thread to Barb, Jewel Orifice MHJ_Orifice

Description
10-32 male threaded barb fitting with a pressed in sapphire jewel for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass body. Sapphire is an excellent orifice material for critical flow applications because of its extreme wear, heat and corrosion resistance. The sapphire orificie diameter is held to a very close tolerance: +/- 0.0001"". Captured O-Ring face seal for leak tight installation. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Sapphire orifice sizes above 0.021"" are special order only. Please contact us for details."
Request a Quote
Description
10-32 male threaded barb fitting with a pressed in sapphire jewel for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass body. Sapphire is an excellent orifice material for critical flow applications because of its extreme wear, heat and corrosion resistance. The sapphire orificie diameter is held to a very close tolerance: +/- 0.0001"". Captured O-Ring face seal for leak tight installation. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Sapphire orifice sizes above 0.021"" are special order only. Please contact us for details."
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10-32 Thread to Barb, Jewel Orifice - MHJ_Orifice - Beswick Engineering Co., Inc.
Greenland, NH, United States
10-32 Thread to Barb, Jewel Orifice
MHJ_Orifice
10-32 Thread to Barb, Jewel Orifice MHJ_Orifice
10-32 male threaded barb fitting with a pressed in sapphire jewel for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass body. Sapphire is an excellent orifice material for critical flow applications because of its extreme wear, heat and corrosion resistance. The sapphire orificie diameter is held to a very close tolerance: +/- 0.0001"". Captured O-Ring face seal for leak tight installation. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Sapphire orifice sizes above 0.021"" are special order only. Please contact us for details."

10-32 male threaded barb fitting with a pressed in sapphire jewel for precise flow restriction. Max Pressure Rating: 100 psig, when used with appropriately sized polyurethane tubing. With a clamp installed, the limiting factor generally becomes the burst pressure of the tubing. Features Brass body. Sapphire is an excellent orifice material for critical flow applications because of its extreme wear, heat and corrosion resistance. The sapphire orificie diameter is held to a very close tolerance: +/- 0.0001"". Captured O-Ring face seal for leak tight installation. Note: Suggested tube ID is for polyurethane or vinyl tubing. Consult factory if you plan to use a different tubing material. Note: Sapphire orifice sizes above 0.021"" are special order only. Please contact us for details."

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Flow Orifices and Flow Restrictors
Product Number MHJ_Orifice
Product Name 10-32 Thread to Barb, Jewel Orifice
Fitting Type Adapter
Unlock Full Specs
to access all available technical data

Similar Products

10-32 Male thread to 10-32 Female Thread, Jewel Orifice - CJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Max Pressure 250 psi (176 m H2O)
View Details
10-32 Male Thread, Orifice - MSP_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
Max Pressure 1000 to 2000 psi (704 to 1408 m H2O)
View Details
M5 Thread to Barb, Orifice - M5H_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
Barbed Tubing Union, Orifice - MHU_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Union
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details