Beswick Engineering Co., Inc. Fixed Orifice Flow Control MIL-FOFC

Description
The Beswick MIL-FOFC contains a factory pre-set orifice and check valve. The orifice meters flow in the forward direction, while the check valve permits free return flow. This valve is ideal for applications where improper adjustment of a flow setting could damage the machine or process. Max Pressure Rating: 200psig Effective Orifice: Standard orifice sizes available from 0.004†to 0.029†(0.1-7.4 mm). Other orifice sizes also available upon request. Adjustment: The orifice within this valve is factory pre-set. Rotation of the knurled sleeve will not change the orifice setting. Approximate Weight: 16g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet and 10-32 internal threaded outlet ports. Seal Material: Buna-N Features Inline mounting for ease of installation Tamper proof factory pre set
Request a Quote
Description
The Beswick MIL-FOFC contains a factory pre-set orifice and check valve. The orifice meters flow in the forward direction, while the check valve permits free return flow. This valve is ideal for applications where improper adjustment of a flow setting could damage the machine or process. Max Pressure Rating: 200psig Effective Orifice: Standard orifice sizes available from 0.004†to 0.029†(0.1-7.4 mm). Other orifice sizes also available upon request. Adjustment: The orifice within this valve is factory pre-set. Rotation of the knurled sleeve will not change the orifice setting. Approximate Weight: 16g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet and 10-32 internal threaded outlet ports. Seal Material: Buna-N Features Inline mounting for ease of installation Tamper proof factory pre set
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Orifice Flow Control - MIL-FOFC - Beswick Engineering Co., Inc.
Greenland, NH, United States
Fixed Orifice Flow Control
MIL-FOFC
Fixed Orifice Flow Control MIL-FOFC
The Beswick MIL-FOFC contains a factory pre-set orifice and check valve. The orifice meters flow in the forward direction, while the check valve permits free return flow. This valve is ideal for applications where improper adjustment of a flow setting could damage the machine or process. Max Pressure Rating: 200psig Effective Orifice: Standard orifice sizes available from 0.004†to 0.029†(0.1-7.4 mm). Other orifice sizes also available upon request. Adjustment: The orifice within this valve is factory pre-set. Rotation of the knurled sleeve will not change the orifice setting. Approximate Weight: 16g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet and 10-32 internal threaded outlet ports. Seal Material: Buna-N Features Inline mounting for ease of installation Tamper proof factory pre set

The Beswick MIL-FOFC contains a factory pre-set orifice and check valve. The orifice meters flow in the forward direction, while the check valve permits free return flow. This valve is ideal for applications where improper adjustment of a flow setting could damage the machine or process. Max Pressure Rating: 200psig Effective Orifice: Standard orifice sizes available from 0.004†to 0.029†(0.1-7.4 mm). Other orifice sizes also available upon request. Adjustment: The orifice within this valve is factory pre-set. Rotation of the knurled sleeve will not change the orifice setting. Approximate Weight: 16g in brass and 303 stainless. Weight will vary slightly, depending on configuration. Porting: 10-32 external threaded inlet and 10-32 internal threaded outlet ports. Seal Material: Buna-N Features Inline mounting for ease of installation Tamper proof factory pre set

Supplier's Site

Technical Specifications

  Beswick Engineering Co., Inc.
Product Category Flow Orifices and Flow Restrictors
Product Number MIL-FOFC
Product Name Fixed Orifice Flow Control
Material Brass; Stainless
Unlock Full Specs
to access all available technical data

Similar Products

1/8-27 NPT Thread to Barb, Orifice - MPAH-8_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Connection Male NPT
Material Brass; Stainless
View Details
10-32 Thread to Barb, Jewel Orifice - MHJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Max Pressure 100 psi (70.38 m H2O)
View Details
M3 Thread to Barb, Orifice - M3H_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0400 inch (0.1016 to 1.02 mm)
View Details
Male Pipe Thread to Barb, Jewel Orifice - MPAHJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Connection Male NPT
Max Pressure 100 psi (70.38 m H2O)
View Details