BellowsTech, an MW Industries company Edge Welded Metal Bellows 0925A

Description
Edge Welded Metal Bellow Products BellowsTech metal bellows provide the most flexibility in the smallest amount of space of any bellows technology on the market Our welded metal bellows are engineered to allow for maximum flexibility in axial, angular and parallel offset motion. They provide a hermetic, all metal pressure barrier and seal that flexes in one or more directions. Our bellows feature: Wide variety of different stock materials including 300 series Stainless Steel, Titanium, Inconel, AM 350 plus more Lifetime resistance to corrosive or harsh environments High temperature endurance Excellent media compatibility Ultra rugged construction for maximum durability Up to 90% stroke length Standard or custom one piece designs End pieces optional To achieve optimum movement in vacuum and positive pressure environments we manufacture our bellows to the precise requirements specified by our customers in the Oil and Gas, Semiconductor and UHV industries where mechanical movement is the most frequent requirement.
Datasheet
Description
Edge Welded Metal Bellow Products BellowsTech metal bellows provide the most flexibility in the smallest amount of space of any bellows technology on the market Our welded metal bellows are engineered to allow for maximum flexibility in axial, angular and parallel offset motion. They provide a hermetic, all metal pressure barrier and seal that flexes in one or more directions. Our bellows feature: Wide variety of different stock materials including 300 series Stainless Steel, Titanium, Inconel, AM 350 plus more Lifetime resistance to corrosive or harsh environments High temperature endurance Excellent media compatibility Ultra rugged construction for maximum durability Up to 90% stroke length Standard or custom one piece designs End pieces optional To achieve optimum movement in vacuum and positive pressure environments we manufacture our bellows to the precise requirements specified by our customers in the Oil and Gas, Semiconductor and UHV industries where mechanical movement is the most frequent requirement.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edge Welded Metal Bellows - 0925A - BellowsTech, an MW Industries company
Ormond Beach, FL, USA
Edge Welded Metal Bellows
0925A
Edge Welded Metal Bellows 0925A
Edge Welded Metal Bellow Products BellowsTech metal bellows provide the most flexibility in the smallest amount of space of any bellows technology on the market Our welded metal bellows are engineered to allow for maximum flexibility in axial, angular and parallel offset motion. They provide a hermetic, all metal pressure barrier and seal that flexes in one or more directions. Our bellows feature: Wide variety of different stock materials including 300 series Stainless Steel, Titanium, Inconel, AM 350 plus more Lifetime resistance to corrosive or harsh environments High temperature endurance Excellent media compatibility Ultra rugged construction for maximum durability Up to 90% stroke length Standard or custom one piece designs End pieces optional To achieve optimum movement in vacuum and positive pressure environments we manufacture our bellows to the precise requirements specified by our customers in the Oil and Gas, Semiconductor and UHV industries where mechanical movement is the most frequent requirement.

Edge Welded Metal Bellow Products BellowsTech metal bellows provide the most flexibility in the smallest amount of space of any bellows technology on the market

Our welded metal bellows are engineered to allow for maximum flexibility in axial, angular and parallel offset motion. They provide a hermetic, all metal pressure barrier and seal that flexes in one or more directions.

Our bellows feature:

  • Wide variety of different stock materials including 300 series Stainless Steel, Titanium, Inconel, AM 350 plus more
  • Lifetime resistance to corrosive or harsh environments
  • High temperature endurance
  • Excellent media compatibility
  • Ultra rugged construction for maximum durability
  • Up to 90% stroke length
  • Standard or custom one piece designs
  • End pieces optional

To achieve optimum movement in vacuum and positive pressure environments we manufacture our bellows to the precise requirements specified by our customers in the Oil and Gas, Semiconductor and UHV industries where mechanical movement is the most frequent requirement.

Supplier's Site Datasheet

Technical Specifications

  BellowsTech, an MW Industries company
Product Category Metal Bellows
Product Number 0925A
Product Name Edge Welded Metal Bellows
Inside Diameter 8 inch (203 mm)
Outside Diameter 9.25 inch (235 mm)
Free Length 0.0 to 96 inch (0.0 to 2438 mm)
Wall Thickness 2 to 4 mil (50.8 to 102 µm)
Materials Hastelloy (optional feature); Inconel (optional feature); Stainless St. (optional feature); Titanium (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Edge Welded Metal Bellows - BELFAB® - Technetics Group
Specs
Outside Diameter 0.2500 to 18 inch (6.35 to 457 mm)
Working Pressure 1000 psi (704 m H2O)
Operating Temperature 1800 F (982 C)
View Details
Bellows Seals -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Operating Temperature -65 to 900 F (-53.89 to 482 C)
Materials Nickel; Stainless St.; Titanium
Bellows Construction Welded
View Details
Edge Welded Metal Bellows - 0163A - BellowsTech, an MW Industries company
BellowsTech, an MW Industries company
Specs
Inside Diameter 0.7500 inch (19.05 mm)
Outside Diameter 1.62 inch (41.27 mm)
Free Length 0.0 to 96 inch (0.0 to 2438 mm)
View Details
Edge-Welded Bellows -  - MS Bellows
Specs
Inside Diameter 0.3150 to 3.9 inch (8 to 99.06 mm)
Outside Diameter 0.1350 to 3.1 inch (3.43 to 78.74 mm)
Spring Rate 150 to 2053 lbs/in (263 to 3595 N/cm)
View Details