Technetics Group Metal Bellows QUALISEAL

Description
Sometimes, operating conditions are so harsh, ordinary secondary seals won’t do the job. That’s when it’s time to call in the big guns—Qualiseal’s metal bellows seals. Qualiseal offers metal bellows as a secondary sealing option for mechanical face seals. Providing exceptional sealing performance in highly toxic, corrosive, high temperature and/or high pressure environments, a metal bellows design can be the optimal solution to solve the most difficult sealing challenges. The bellows function as the secondary seal, as the spring to hold the primary seal against the mating ring, and as the anti-rotational lock. Only the most complex and demanding applications require the high performance and reliability of a bellows seal. FEATURES & BENEFITS Benefits: Enables high chemical resistance No dynamic O-ring required, eliminating the possibility of hang-ups or compatibility issues Hydraulically balanced metal bellows allow the seal to handle more pressure without heat buildup Can fit into same space as existing face seals Moderate operating lengths with compact construction Features: Can utilize either an O-ring on the outer diameter in a slip fit application, or can be designed to press-fit into the seal bore of your unit Unbalanced or balanced designs Seal designs incorporate seal face material grades to encompass a wide range of applications, including high-pressure velocity (PV) or extreme vibration applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Bellows - QUALISEAL - Technetics Group
Columbia, SC, United States
Metal Bellows
QUALISEAL
Metal Bellows QUALISEAL
Sometimes, operating conditions are so harsh, ordinary secondary seals won’t do the job. That’s when it’s time to call in the big guns—Qualiseal’s metal bellows seals. Qualiseal offers metal bellows as a secondary sealing option for mechanical face seals. Providing exceptional sealing performance in highly toxic, corrosive, high temperature and/or high pressure environments, a metal bellows design can be the optimal solution to solve the most difficult sealing challenges. The bellows function as the secondary seal, as the spring to hold the primary seal against the mating ring, and as the anti-rotational lock. Only the most complex and demanding applications require the high performance and reliability of a bellows seal. FEATURES & BENEFITS Benefits: Enables high chemical resistance No dynamic O-ring required, eliminating the possibility of hang-ups or compatibility issues Hydraulically balanced metal bellows allow the seal to handle more pressure without heat buildup Can fit into same space as existing face seals Moderate operating lengths with compact construction Features: Can utilize either an O-ring on the outer diameter in a slip fit application, or can be designed to press-fit into the seal bore of your unit Unbalanced or balanced designs Seal designs incorporate seal face material grades to encompass a wide range of applications, including high-pressure velocity (PV) or extreme vibration applications

Sometimes, operating conditions are so harsh, ordinary secondary seals won’t do the job. That’s when it’s time to call in the big guns—Qualiseal’s metal bellows seals. Qualiseal offers metal bellows as a secondary sealing option for mechanical face seals. Providing exceptional sealing performance in highly toxic, corrosive, high temperature and/or high pressure environments, a metal bellows design can be the optimal solution to solve the most difficult sealing challenges. The bellows function as the secondary seal, as the spring to hold the primary seal against the mating ring, and as the anti-rotational lock. Only the most complex and demanding applications require the high performance and reliability of a bellows seal.

FEATURES & BENEFITS

Benefits:

  • Enables high chemical resistance
  • No dynamic O-ring required, eliminating the possibility of hang-ups or compatibility issues
  • Hydraulically balanced metal bellows allow the seal to handle more pressure without heat buildup
  • Can fit into same space as existing face seals
  • Moderate operating lengths with compact construction

Features:

  • Can utilize either an O-ring on the outer diameter in a slip fit application, or can be designed to press-fit into the seal bore of your unit
  • Unbalanced or balanced designs
  • Seal designs incorporate seal face material grades to encompass a wide range of applications, including high-pressure velocity (PV) or extreme vibration applications
Supplier's Site

Technical Specifications

  Technetics Group
Product Category Metal Bellows
Product Number QUALISEAL
Product Name Metal Bellows
Working Pressure 100 psi (70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Edge Welded Metal Bellows - BELFAB® - Technetics Group
Specs
Outside Diameter 0.2500 to 18 inch (6.35 to 457 mm)
Working Pressure 1000 psi (704 m H2O)
Operating Temperature 1800 F (982 C)
View Details