MS Bellows Edge-Welded Bellows

Description
Nickel-Plated Bellows The need for greater precision in mechanical components has led to the development of high tensile properties in deposition alloys for use as a bellows material. The MS-Deposition process produces a high density, high strength alloy with excellent spring properties. Ideal for demanding bellows applications, plated bellows permit a wide design latitude due to a variety of flexible configurations. Each bellows is engineered and manufactured to the highest standards of quality and reliability. MS Bellows continues to be at the leading edge of deposited bellows technology. Advantages Extremely small sizes can be fabricated by the MS-Deposition process. Bellows can be produced with O.D.s as small as .040 for miniature applications. Very fine sensitivities can be achieved for accurate instrument applications due to low spring rates and wall thicknesses as thin as .0003. High strength material allows for low hysteresis and maximum deflection applications. Long life in touch conditions. Constant effective area maintained through operating conditions. Uniform wall thickness and plating resolution yields controlled low tolerance and consistent spring rates. Proper convolution design tailors force-deflection characteristics to the specific application. Non-standard plated bellows can be produced with minimal lead time in a cost effective manner.
Description
Nickel-Plated Bellows The need for greater precision in mechanical components has led to the development of high tensile properties in deposition alloys for use as a bellows material. The MS-Deposition process produces a high density, high strength alloy with excellent spring properties. Ideal for demanding bellows applications, plated bellows permit a wide design latitude due to a variety of flexible configurations. Each bellows is engineered and manufactured to the highest standards of quality and reliability. MS Bellows continues to be at the leading edge of deposited bellows technology. Advantages Extremely small sizes can be fabricated by the MS-Deposition process. Bellows can be produced with O.D.s as small as .040 for miniature applications. Very fine sensitivities can be achieved for accurate instrument applications due to low spring rates and wall thicknesses as thin as .0003. High strength material allows for low hysteresis and maximum deflection applications. Long life in touch conditions. Constant effective area maintained through operating conditions. Uniform wall thickness and plating resolution yields controlled low tolerance and consistent spring rates. Proper convolution design tailors force-deflection characteristics to the specific application. Non-standard plated bellows can be produced with minimal lead time in a cost effective manner.

Suppliers

Company
Product
Description
Supplier Links
Edge-Welded Bellows -  - MS Bellows
Huntington Beach, CA, United States
Edge-Welded Bellows
Edge-Welded Bellows
Nickel-Plated Bellows The need for greater precision in mechanical components has led to the development of high tensile properties in deposition alloys for use as a bellows material. The MS-Deposition process produces a high density, high strength alloy with excellent spring properties. Ideal for demanding bellows applications, plated bellows permit a wide design latitude due to a variety of flexible configurations. Each bellows is engineered and manufactured to the highest standards of quality and reliability. MS Bellows continues to be at the leading edge of deposited bellows technology. Advantages Extremely small sizes can be fabricated by the MS-Deposition process. Bellows can be produced with O.D.s as small as .040 for miniature applications. Very fine sensitivities can be achieved for accurate instrument applications due to low spring rates and wall thicknesses as thin as .0003. High strength material allows for low hysteresis and maximum deflection applications. Long life in touch conditions. Constant effective area maintained through operating conditions. Uniform wall thickness and plating resolution yields controlled low tolerance and consistent spring rates. Proper convolution design tailors force-deflection characteristics to the specific application. Non-standard plated bellows can be produced with minimal lead time in a cost effective manner.

Nickel-Plated Bellows

The need for greater precision in mechanical components has led to the development of high tensile properties in deposition alloys for use as a bellows material.

The MS-Deposition process produces a high density, high strength alloy with excellent spring properties.

Ideal for demanding bellows applications, plated bellows permit a wide design latitude due to a variety of flexible configurations.

Each bellows is engineered and manufactured to the highest standards of quality and reliability.

MS Bellows continues to be at the leading edge of deposited bellows technology.

Advantages

  • Extremely small sizes can be fabricated by the MS-Deposition process. Bellows can be produced with O.D.s as small as .040 for miniature applications.
  • Very fine sensitivities can be achieved for accurate instrument applications due to low spring rates and wall thicknesses as thin as .0003.
  • High strength material allows for low hysteresis and maximum deflection applications.
  • Long life in touch conditions.
  • Constant effective area maintained through operating conditions.
  • Uniform wall thickness and plating resolution yields controlled low tolerance and consistent spring rates.
  • Proper convolution design tailors force-deflection characteristics to the specific application.
  • Non-standard plated bellows can be produced with minimal lead time in a cost effective manner.
Supplier's Site

Technical Specifications

  MS Bellows
Product Category Metal Bellows
Product Name Edge-Welded Bellows
Inside Diameter 0.3150 to 3.9 inch (8 to 99.06 mm)
Outside Diameter 0.1350 to 3.1 inch (3.43 to 78.74 mm)
Spring Rate 150 to 2053 lbs/in (263 to 3595 N/cm)
Wall Thickness 2 to 5 mil (50.8 to 127 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bellows - QUALISEAL - Technetics Group
Specs
Working Pressure 100 psi (70.38 m H2O)
Operating Temperature -65 to 1000 F (-53.89 to 538 C)
Other High-Temperature Fuel, Oils And Gases; Low Temperatures Such As Liquid Oxygen Refrigeration Systems
View Details
Welded Metal Bellows -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Inside Diameter 0.1250 to 16 inch (3.17 to 406 mm)
Outside Diameter 0.3750 to 18 inch (9.52 to 457 mm)
Free Length 0.2100 to 1.17 inch (5.33 to 29.72 mm)
View Details
Superior Performance Welded Bellows - Style 60 - Flex-A-Seal, Inc.
Specs
Inside Diameter 1 to 4.75 inch (25.4 to 121 mm)
Outside Diameter 1.56 to 5.62 inch (39.67 to 143 mm)
Free Length 1.69 to 2 inch (42.85 to 50.8 mm)
View Details
Nickel-Plated Bellows -  - MS Bellows
Specs
Inside Diameter 0.0390 to 0.3800 inch (0.9906 to 9.65 mm)
Outside Diameter 0.0630 to 0.5000 inch (1.6 to 12.7 mm)
Spring Rate 40 to 450 lbs/in (70.05 to 788 N/cm)
View Details