Senior Aerospace Metal Bellows Bellows Seals

Description
Senior Aerospace Metal Bellows designs and manufactures a variety of bellows dynamic seals.These seals are ideal for high temperature applications where elastomeric seals break down. These seals are commonly circular but can also be squares, rectangles, ovals or whatever shape will fit with the application. Common materials of construction are stainless steel or high nickel alloys for higher temperature applications. Typical applications include engine nacelle seals, firewall seal, fuel drain seal, and engine duct seals. Bellows Mechanical Face Seals Used as engine shaft seals or engine gearbox seals, the bellows type mechanical face seal offers advantages including: All welded hermetic construction Bellows replaces the secondary o-ring seal Zero secondary leakage Uniform (360°) face loading No sticktion or hysteresis Accurate and repeatable load at length Longer axial stroke capability Bellows versus wave spring Suitable for extreme temperature environments -65F to 900F
Description
Senior Aerospace Metal Bellows designs and manufactures a variety of bellows dynamic seals.These seals are ideal for high temperature applications where elastomeric seals break down. These seals are commonly circular but can also be squares, rectangles, ovals or whatever shape will fit with the application. Common materials of construction are stainless steel or high nickel alloys for higher temperature applications. Typical applications include engine nacelle seals, firewall seal, fuel drain seal, and engine duct seals. Bellows Mechanical Face Seals Used as engine shaft seals or engine gearbox seals, the bellows type mechanical face seal offers advantages including: All welded hermetic construction Bellows replaces the secondary o-ring seal Zero secondary leakage Uniform (360°) face loading No sticktion or hysteresis Accurate and repeatable load at length Longer axial stroke capability Bellows versus wave spring Suitable for extreme temperature environments -65F to 900F

Suppliers

Company
Product
Description
Supplier Links
Bellows Seals -  - Senior Aerospace Metal Bellows
Sharon, MA, USA
Bellows Seals
Bellows Seals
Senior Aerospace Metal Bellows designs and manufactures a variety of bellows dynamic seals.These seals are ideal for high temperature applications where elastomeric seals break down. These seals are commonly circular but can also be squares, rectangles, ovals or whatever shape will fit with the application. Common materials of construction are stainless steel or high nickel alloys for higher temperature applications. Typical applications include engine nacelle seals, firewall seal, fuel drain seal, and engine duct seals. Bellows Mechanical Face Seals Used as engine shaft seals or engine gearbox seals, the bellows type mechanical face seal offers advantages including: All welded hermetic construction Bellows replaces the secondary o-ring seal Zero secondary leakage Uniform (360°) face loading No sticktion or hysteresis Accurate and repeatable load at length Longer axial stroke capability Bellows versus wave spring Suitable for extreme temperature environments -65F to 900F

Senior Aerospace Metal Bellows designs and manufactures a variety of bellows dynamic seals.These seals are ideal for high temperature applications where elastomeric seals break down.

These seals are commonly circular but can also be squares, rectangles, ovals or whatever shape will fit with the application.

Common materials of construction are stainless steel or high nickel alloys for higher temperature applications.

Typical applications include engine nacelle seals, firewall seal, fuel drain seal, and engine duct seals.

Bellows Mechanical Face Seals

Used as engine shaft seals or engine gearbox seals, the bellows type mechanical face seal offers advantages including:

  • All welded hermetic construction
  • Bellows replaces the secondary o-ring seal
    • Zero secondary leakage
    • Uniform (360°) face loading
    • No sticktion or hysteresis
  • Accurate and repeatable load at length
  • Longer axial stroke capability
    • Bellows versus wave spring
  • Suitable for extreme temperature environments
    • -65F to 900F
Supplier's Site

Technical Specifications

  Senior Aerospace Metal Bellows
Product Category Metal Bellows
Product Name Bellows Seals
Operating Temperature -65 to 900 F (-53.89 to 482 C)
Materials Nickel; Stainless St.; Titanium
Bellows Construction Welded
Unlock Full Specs
to access all available technical data

Similar Products

Edge Welded Metal Bellows - BELFAB® - Technetics Group
Specs
Outside Diameter 0.2500 to 18 inch (6.35 to 457 mm)
Working Pressure 1000 psi (704 m H2O)
Operating Temperature 1800 F (982 C)
View Details
Welded Metal Bellows -  - Senior Aerospace Metal Bellows
Senior Aerospace Metal Bellows
Specs
Inside Diameter 0.1250 to 16 inch (3.17 to 406 mm)
Outside Diameter 0.3750 to 18 inch (9.52 to 457 mm)
Free Length 0.2100 to 1.17 inch (5.33 to 29.72 mm)
View Details
Superior Performance Welded Bellows - Style 66 - Flex-A-Seal, Inc.
Specs
Inside Diameter 1 to 4.75 inch (25.4 to 121 mm)
Outside Diameter 1.56 to 5.62 inch (39.67 to 143 mm)
Free Length 1.69 to 2 inch (42.85 to 50.8 mm)
View Details
BELLOWS COUPLINGS - CO5H-19 - W.M. Berg
Specs
Inside Diameter 0.5000 inch (12.7 mm)
Outside Diameter 1.61 inch (40.89 mm)
Free Length 1.96 inch (49.78 mm)
View Details