Lumberg Automation - A Belden Brand e2c 67 Backplane 0941 UNC 010

Description
Weight 765 g Sensor/System (nominal power) max. 2.5 A Actuator 1 nominal power 6 A Actuator 2 nominal power 6 A
Datasheet
Description
Weight 765 g Sensor/System (nominal power) max. 2.5 A Actuator 1 nominal power 6 A Actuator 2 nominal power 6 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
e2c 67 Backplane - 0941 UNC 010 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
e2c 67 Backplane
0941 UNC 010
e2c 67 Backplane 0941 UNC 010
Weight 765 g Sensor/System (nominal power) max. 2.5 A Actuator 1 nominal power 6 A Actuator 2 nominal power 6 A

Weight 765 g
Sensor/System (nominal power) max. 2.5 A
Actuator 1 nominal power 6 A
Actuator 2 nominal power 6 A

Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand
Product Category Backplanes
Product Number 0941 UNC 010
Product Name e2c 67 Backplane
Board Function Passive Backplane
Bus / Standard Fieldbus
Form Factor 120 mm (H) x 247 mm (L)
ISA 0
PCI 0
Unlock Full Specs
to access all available technical data

Similar Products

PICMG 1.3 Full-Size SBC Backplanes -  - Advantech
Specs
Board Function Passive Backplane
View Details
cPCI Backplane -  - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Board Function Passive Backplane
Bus / Standard CompactPCI
Form Factor 3U x 160mm (A-Size); 6U
View Details
 - BP-206SG-P4-A11 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Form Factor ATX
View Details
e2c 67 Backplane - 0941 UNC 020 - Lumberg Automation - A Belden Brand
Lumberg Automation - A Belden Brand
Specs
Board Function Passive Backplane
Bus / Standard Fieldbus
Form Factor 120 mm (H) x 329 mm (L)
View Details