AAEON Electronics, Inc. BP-206SG-P4-A11

Description
Wallmount, PICMG 6-slot Backplane, 4 PCI, 2 ISA, Single Segment Main Feature Master: PICMG PICMG: 2 PCI: 4 ISA: 2 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 10.4" x 5.3" (264mm x 134mm)
Description
Wallmount, PICMG 6-slot Backplane, 4 PCI, 2 ISA, Single Segment Main Feature Master: PICMG PICMG: 2 PCI: 4 ISA: 2 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 10.4" x 5.3" (264mm x 134mm)

Suppliers

Company
Product
Description
Supplier Links
Wallmount, PICMG 6-slot Backplane, 4 PCI, 2 ISA, Single Segment Main Feature Master: PICMG PICMG: 2 PCI: 4 ISA: 2 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 10.4" x 5.3" (264mm x 134mm)

Wallmount, PICMG 6-slot Backplane, 4 PCI, 2 ISA, Single Segment
Main Feature

  • Master: PICMG
  • PICMG: 2
  • PCI: 4
  • ISA: 2
  • System: Single
  • Fan Connector: 2
  • ATX Control Connector: 1
  • ATX Power Connector: 1
  • AT Power Connector: 1
  • Dimension: 10.4" x 5.3" (264mm x 134mm)
Supplier's Site

Technical Specifications

  AAEON Electronics, Inc.
Product Category Backplanes
Product Number BP-206SG-P4-A11
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Form Factor ATX
Power Connectors AT; ATX
Unlock Full Specs
to access all available technical data

Similar Products

14-slot PCI/ISA Backplanes - PCA-6114P7-0E1E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
J1/J2 Monolithic VME64 Backplane - LL - SIE Computing Solutions, Inc.
SIE Computing Solutions, Inc.
Specs
Board Function Active Backplane
Bus / Standard VME64
Form Factor 6U x 340 (C-Size)
View Details
 - BP-206SI-A11 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA
Form Factor ATX
View Details
Backplane with 4, 8, 12, 18 Positions for I/O Module of System - R-BUS - Gefran
Specs
Board Function Passive Backplane
Certifications and Approvals RoHS; CE
Bus / Standard Parallel Bus
View Details