Lumberg Automation - A Belden Brand e2c 67 Backplane 0941 UNC 020

Description
Weight 1039 g Sensor/System (nominal power) max. 2.5 A Actuator 1 nominal power 6 A Actuator 2 nominal power 6 A
Datasheet
Description
Weight 1039 g Sensor/System (nominal power) max. 2.5 A Actuator 1 nominal power 6 A Actuator 2 nominal power 6 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
e2c 67 Backplane - 0941 UNC 020 - Lumberg Automation - A Belden Brand
Chambersburg, PA, USA
e2c 67 Backplane
0941 UNC 020
e2c 67 Backplane 0941 UNC 020
Weight 1039 g Sensor/System (nominal power) max. 2.5 A Actuator 1 nominal power 6 A Actuator 2 nominal power 6 A

Weight 1039 g
Sensor/System (nominal power) max. 2.5 A
Actuator 1 nominal power 6 A
Actuator 2 nominal power 6 A

Datasheet

Technical Specifications

  Lumberg Automation - A Belden Brand
Product Category Backplanes
Product Number 0941 UNC 020
Product Name e2c 67 Backplane
Board Function Passive Backplane
Bus / Standard Fieldbus
Form Factor 120 mm (H) x 329 mm (L)
ISA 0
PCI 0
Unlock Full Specs
to access all available technical data

Similar Products

14-slot 1 ISA, 11 PCI, 1 PICMG/PCI, 1 PICMG Backplanes - PCA-6114P4-0C2E - Advantech
Specs
Board Function Passive Backplane
View Details
2 suppliers
3U VPX Development Backplane with Centralized Switching for Single or Dual Star Topology - XTend4130 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Board Function Passive Backplane
Bus / Standard 3U VPX
View Details
e2c 67 Backplane - 0941 UNC 030 - Lumberg Automation - A Belden Brand
Lumberg Automation - A Belden Brand
Specs
Board Function Passive Backplane
Bus / Standard Fieldbus
Form Factor 120 mm (H) x 411 mm (L)
View Details
CBP-5P2 4-SLOT (1 x PISA, 2 x ISA, 2 x PCI) Passive Backplane - 1101510 - Global American, Inc.
Specs
Board Function Passive Backplane
Bus / Standard ISA/EISA; PCI; PISA
Power Connectors ATX
View Details