The AT2100 motor modules are elements for building straight XTS line sections with integrated NCT functionality. In combination with electronics mounted on the mover, a power supply and synchronous real-time data communication are available on the mover. This provides the basis for integrating sensors and actuators on the mover. In addition to product transport, active execution of processes is possible directly on the mover – both during mover motion and at standstill.
The hardware required for the transmission technology is fully integrated into the motor module, so that the existing functionalities and compact design are retained. No additional connections or supply lines are required. Simply plugging the motor modules together is enough to establish an electrical connection between them. In addition, there is complete compatibility with the XTS construction kit. This makes combination with the standard motor modules possible, so that line sections can be equipped with NCT, as required.
| Beckhoff Automation LLC | |
|---|---|
| Product Category | AC Motors |
| Product Name | AT2100 | Motor module with integrated NCT functionality, straight, without infeed |