Banner Engineering Corp. Industrial and Factory Automation LED Lighting WL50-2 General Purpose EZ-LIGHT

Description
Overview Designed for enclosure or area lighting to illuminate a large area with an even pattern of light and no shadows. Designed for enclosure or area lighting; use with an optional flex arm mount for adjustable, industrial task lighting Standard or push-button models available Flat-mount or 30 mm base-mount models available Rugged, sealed polycarbonate housing rated to IP69K (standard models) or IP67 (push-button models) 12 to 30V dc operation Cabled and quick-disconnect models available Low power consumption; less than 3 watts
Description
Overview Designed for enclosure or area lighting to illuminate a large area with an even pattern of light and no shadows. Designed for enclosure or area lighting; use with an optional flex arm mount for adjustable, industrial task lighting Standard or push-button models available Flat-mount or 30 mm base-mount models available Rugged, sealed polycarbonate housing rated to IP69K (standard models) or IP67 (push-button models) 12 to 30V dc operation Cabled and quick-disconnect models available Low power consumption; less than 3 watts

Suppliers

Company
Product
Description
Supplier Links
Industrial and Factory Automation LED Lighting - WL50-2 General Purpose EZ-LIGHT - Banner Engineering Corp.
Minneapolis, MN, USA
Industrial and Factory Automation LED Lighting
WL50-2 General Purpose EZ-LIGHT
Industrial and Factory Automation LED Lighting WL50-2 General Purpose EZ-LIGHT
Overview Designed for enclosure or area lighting to illuminate a large area with an even pattern of light and no shadows. Designed for enclosure or area lighting; use with an optional flex arm mount for adjustable, industrial task lighting Standard or push-button models available Flat-mount or 30 mm base-mount models available Rugged, sealed polycarbonate housing rated to IP69K (standard models) or IP67 (push-button models) 12 to 30V dc operation Cabled and quick-disconnect models available Low power consumption; less than 3 watts

Overview


Designed for enclosure or area lighting to illuminate a large area with an even pattern of light and no shadows.



  • Designed for enclosure or area lighting; use with an optional flex arm mount for adjustable, industrial task lighting
  • Standard or push-button models available
  • Flat-mount or 30 mm base-mount models available
  • Rugged, sealed polycarbonate housing rated to IP69K (standard models) or IP67 (push-button models)
  • 12 to 30V dc operation
  • Cabled and quick-disconnect models available
  • Low power consumption; less than 3 watts
Supplier's Site

Technical Specifications

  Banner Engineering Corp.
Product Category Illuminators
Product Number WL50-2 General Purpose EZ-LIGHT
Product Name Industrial and Factory Automation LED Lighting
Illumination Type Backlight
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Hyperion Laser Illumination System - 100L - Ushio America, Inc.
Specs
Light Source Laser
Illuminator Features Diffused; Fiber Optic
Lifetime 20000 hours
View Details
Machine Vision Lighting - Tubular Fluorescent Lights - Banner Engineering Corp.
Specs
Illumination Type Backlight
Light Source Lamp
Lifetime 10000 to 20000 hours
View Details
Olympus Borescope LED Light Source SPARK-OL - Spark LED-OL - Fiberscope.net by MEDIT
Specs
Light Source Light Emitting Diode
Lifetime 80000 hours
View Details