Banner Engineering Corp. Machine Vision Lighting Area Lights

Description
Connects directly to PresencePLUS vision sensors or an external power supply Creates shadows to detect changes in depth Illuminates specific surface angles Avoids glare of reflective surfaces when directed at an angle away from lens Lights distances greater than 12 inches Standard lights: Available in 62 x 62 mm, 70 x 70 mm, or 80 x 80 mm light sizes with 24V dc supply voltage Specialty lights: Available in 100 x 100 mm diameter light size with 12 or 24V dc supply voltage Available in sealed (IP68) stainless steel and non-sealed (IP50) housings Offers choice of models with infrared or visible red, white, blue or green lights, and with continuous or strobed operation Offers useful life of 10,000 to 60,000 hours, depending on model
Description
Connects directly to PresencePLUS vision sensors or an external power supply Creates shadows to detect changes in depth Illuminates specific surface angles Avoids glare of reflective surfaces when directed at an angle away from lens Lights distances greater than 12 inches Standard lights: Available in 62 x 62 mm, 70 x 70 mm, or 80 x 80 mm light sizes with 24V dc supply voltage Specialty lights: Available in 100 x 100 mm diameter light size with 12 or 24V dc supply voltage Available in sealed (IP68) stainless steel and non-sealed (IP50) housings Offers choice of models with infrared or visible red, white, blue or green lights, and with continuous or strobed operation Offers useful life of 10,000 to 60,000 hours, depending on model

Suppliers

Company
Product
Description
Supplier Links
Machine Vision Lighting - Area Lights - Banner Engineering Corp.
Minneapolis, MN, USA
Machine Vision Lighting
Area Lights
Machine Vision Lighting Area Lights
Connects directly to PresencePLUS vision sensors or an external power supply Creates shadows to detect changes in depth Illuminates specific surface angles Avoids glare of reflective surfaces when directed at an angle away from lens Lights distances greater than 12 inches Standard lights: Available in 62 x 62 mm, 70 x 70 mm, or 80 x 80 mm light sizes with 24V dc supply voltage Specialty lights: Available in 100 x 100 mm diameter light size with 12 or 24V dc supply voltage Available in sealed (IP68) stainless steel and non-sealed (IP50) housings Offers choice of models with infrared or visible red, white, blue or green lights, and with continuous or strobed operation Offers useful life of 10,000 to 60,000 hours, depending on model
  • Connects directly to PresencePLUS vision sensors or an external power supply
  • Creates shadows to detect changes in depth
  • Illuminates specific surface angles
  • Avoids glare of reflective surfaces when directed at an angle away from lens
  • Lights distances greater than 12 inches
  • Standard lights: Available in 62 x 62 mm, 70 x 70 mm, or 80 x 80 mm light sizes with 24V dc supply voltage
  • Specialty lights: Available in 100 x 100 mm diameter light size with 12 or 24V dc supply voltage
  • Available in sealed (IP68) stainless steel and non-sealed (IP50) housings
  • Offers choice of models with infrared or visible red, white, blue or green lights, and with continuous or strobed operation
  • Offers useful life of 10,000 to 60,000 hours, depending on model
Supplier's Site

Technical Specifications

  Banner Engineering Corp.
Product Category Illuminators
Product Number Area Lights
Product Name Machine Vision Lighting
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature)
Lifetime 10000 to 60000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
MetaBright™ High Power Linear Front Light 1x55 inch - MB-LFL1205 - Metaphase Technologies, Inc.
Specs
Illumination Type Line; Backlight
Light Source Light Emitting Diode
Approvals CE, RoHS
View Details
Machine Vision Lighting - Ring Lights - Banner Engineering Corp.
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Wavelength 464 to 940 nm (4640 to 9400 Å)
View Details