Banner Engineering Corp. Machine Vision Lighting Low-Angle Ring Lights

Description
Connects directly to PresencePLUS vision sensors or an external power supply Illuminates from an angle nearly perpendicular to object Emphasizes surface irregularities such as dust, dents, scratches and other surface defects Highlights slight height differences such as etching, solder balls and embossing Standard lights: Available in 150 mm light size with 24V dc supply voltage Specialty lights: Available in 100 or 150 mm light sizes with 12 or 24V dc supply voltage Offers choice of models with infrared, or visible red or white lights, and with continuous or strobed operation Provides minimum useful life of 60,000 hours, depending on model
Description
Connects directly to PresencePLUS vision sensors or an external power supply Illuminates from an angle nearly perpendicular to object Emphasizes surface irregularities such as dust, dents, scratches and other surface defects Highlights slight height differences such as etching, solder balls and embossing Standard lights: Available in 150 mm light size with 24V dc supply voltage Specialty lights: Available in 100 or 150 mm light sizes with 12 or 24V dc supply voltage Offers choice of models with infrared, or visible red or white lights, and with continuous or strobed operation Provides minimum useful life of 60,000 hours, depending on model

Suppliers

Company
Product
Description
Supplier Links
Machine Vision Lighting - Low-Angle Ring Lights - Banner Engineering Corp.
Minneapolis, MN, USA
Machine Vision Lighting
Low-Angle Ring Lights
Machine Vision Lighting Low-Angle Ring Lights
Connects directly to PresencePLUS vision sensors or an external power supply Illuminates from an angle nearly perpendicular to object Emphasizes surface irregularities such as dust, dents, scratches and other surface defects Highlights slight height differences such as etching, solder balls and embossing Standard lights: Available in 150 mm light size with 24V dc supply voltage Specialty lights: Available in 100 or 150 mm light sizes with 12 or 24V dc supply voltage Offers choice of models with infrared, or visible red or white lights, and with continuous or strobed operation Provides minimum useful life of 60,000 hours, depending on model
  • Connects directly to PresencePLUS vision sensors or an external power supply
  • Illuminates from an angle nearly perpendicular to object
  • Emphasizes surface irregularities such as dust, dents, scratches and other surface defects
  • Highlights slight height differences such as etching, solder balls and embossing
  • Standard lights: Available in 150 mm light size with 24V dc supply voltage
  • Specialty lights: Available in 100 or 150 mm light sizes with 12 or 24V dc supply voltage
  • Offers choice of models with infrared, or visible red or white lights, and with continuous or strobed operation
  • Provides minimum useful life of 60,000 hours, depending on model
Supplier's Site

Technical Specifications

  Banner Engineering Corp.
Product Category Illuminators
Product Number Low-Angle Ring Lights
Product Name Machine Vision Lighting
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature)
Lifetime 10000 to 60000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Machine Vision Lighting - Linear Array Lights - Banner Engineering Corp.
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature)
View Details
Specs
Light Source Light Emitting Diode
Lifetime 60000 hours
Color Temperature 6500 K
View Details