Baker Class II EN Microbiological Safety Cabinet BioVanguard

Description
The BioVanguard series consists of high-quality Class II biological safety cabinets, designed for microbiological research with, for example, bacteria, viruses and allergens. The safety cabinets offer optimum protection for product, user and environment in places where substances with biosafety levels 1, 2 and 3 are used. This series meets the highest requirements in terms of quality, biological safety, reliability, ergonomics and user-friendliness. In addition, both energy consumption and noise levels are low. F E A T U R E S Pre-filter prevents particles from gathering in the interior of the cabinet and increases the lifetime of HEPA filters. Advanced sliding/hinged window can be lifted completely, opening the entire work area for easy cleaning and provides for quick loading of large items into the cabinet. Innovative ergonomic design features, such as integrated footrest, epoxy coated armrest, user-friendly LCD control panel work together to provide a comfortable user experience and increase productivity. Airflow design provides ISO Class 5 and GMP Annex 1 conditions inside the workspace. Advanced design and use of energy savings EC fans ensures energy efficiency and reduced sound levels.
Request a Quote Datasheet
Description
The BioVanguard series consists of high-quality Class II biological safety cabinets, designed for microbiological research with, for example, bacteria, viruses and allergens. The safety cabinets offer optimum protection for product, user and environment in places where substances with biosafety levels 1, 2 and 3 are used. This series meets the highest requirements in terms of quality, biological safety, reliability, ergonomics and user-friendliness. In addition, both energy consumption and noise levels are low. F E A T U R E S Pre-filter prevents particles from gathering in the interior of the cabinet and increases the lifetime of HEPA filters. Advanced sliding/hinged window can be lifted completely, opening the entire work area for easy cleaning and provides for quick loading of large items into the cabinet. Innovative ergonomic design features, such as integrated footrest, epoxy coated armrest, user-friendly LCD control panel work together to provide a comfortable user experience and increase productivity. Airflow design provides ISO Class 5 and GMP Annex 1 conditions inside the workspace. Advanced design and use of energy savings EC fans ensures energy efficiency and reduced sound levels.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class II EN Microbiological Safety Cabinet - BioVanguard - Baker
Sanford, ME, United States
Class II EN Microbiological Safety Cabinet
BioVanguard
Class II EN Microbiological Safety Cabinet BioVanguard
The BioVanguard series consists of high-quality Class II biological safety cabinets, designed for microbiological research with, for example, bacteria, viruses and allergens. The safety cabinets offer optimum protection for product, user and environment in places where substances with biosafety levels 1, 2 and 3 are used. This series meets the highest requirements in terms of quality, biological safety, reliability, ergonomics and user-friendliness. In addition, both energy consumption and noise levels are low. F E A T U R E S Pre-filter prevents particles from gathering in the interior of the cabinet and increases the lifetime of HEPA filters. Advanced sliding/hinged window can be lifted completely, opening the entire work area for easy cleaning and provides for quick loading of large items into the cabinet. Innovative ergonomic design features, such as integrated footrest, epoxy coated armrest, user-friendly LCD control panel work together to provide a comfortable user experience and increase productivity. Airflow design provides ISO Class 5 and GMP Annex 1 conditions inside the workspace. Advanced design and use of energy savings EC fans ensures energy efficiency and reduced sound levels.

The BioVanguard series consists of high-quality Class II biological safety cabinets, designed for microbiological research with, for example, bacteria, viruses and allergens.

The safety cabinets offer optimum protection for product, user and environment in places where substances with biosafety levels 1, 2 and 3 are used. This series meets the highest requirements in terms of quality, biological safety, reliability, ergonomics and user-friendliness. In addition, both energy consumption and noise levels are low.

F E A T U R E S

  • Pre-filter prevents particles from gathering in the interior of the cabinet and increases the lifetime of HEPA filters.
  • Advanced sliding/hinged window can be lifted completely, opening the entire work area for easy cleaning and provides for quick loading of large items into the cabinet.
  • Innovative ergonomic design features, such as integrated footrest, epoxy coated armrest, user-friendly LCD control panel work together to provide a comfortable user experience and increase productivity.
  • Airflow design provides ISO Class 5 and GMP Annex 1 conditions inside the workspace.
  • Advanced design and use of energy savings EC fans ensures energy efficiency and reduced sound levels.
Supplier's Site Datasheet

Technical Specifications

  Baker
Product Category Biological Safety Cabinets
Product Number BioVanguard
Product Name Class II EN Microbiological Safety Cabinet
Inflow Velocity 70.87 SFPM (36 cm/s)
Unlock Full Specs
to access all available technical data

Similar Products

Class II Type A2 Biosafety Cabinet (5-foot) - SterilGARD® E3 SG504 - Baker
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details
Class II Type A2 Biosafety Cabinet - Necropsy Unit - SterilGARD® E3 SG604-NEC - Baker
Specs
Cabinet Type Class II Type A
Inflow Velocity 75 SFPM (38.1 cm/s)
Recirculated Air 70 %
View Details
Class II Type A2 Biosafety Cabinet (4-foot) - SterilGARD® E3 SG404 - Baker
Specs
Cabinet Type Class II Type A
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 70 %
View Details
Class II Type B2 Biosafety Cabinet - BioChemGARD® E3 BCG401 - Baker
Specs
Cabinet Type Class II Type B2
Width 44.62 inch (1133 mm)
Depth 18 inch (457 mm)
View Details