The Bugbox Mx is an anaerobic and microaerophilic workstation designed for microbiology applications in compact laboratory spaces. It has external dimensions of 790 mm width, 679 mm depth, and 872 mm height, with an internal working volume of 540 mm width, 546 mm depth, and 535 mm height. The workstation holds up to 270 90mm plates or 152 96-well plates, and its interlock chamber accommodates 30 90mm plates or 26 96-well plates with a cycle time of 15 seconds. Manual interlock door operation, adjustable temperature and humidity control, and energy-saving lighting are included. Weight is 59 kg (130 lbs).
Experience the next level of efficiency, versatility, and power with the compact Bugbox Mx. Able to provide both anaerobic and microaerophilic conditions, the Mx is designed specifically to help microbiologists cope with rising workloads and provide the best primary isolation rates. Even with the smallest lab bench top area of any workstation with an interlock, the chamber holds 270 90mm plates and still has room to allow you to read plates without exposing them oxygen. With quick and easy access via the Ezee Sleeve™ gloveless port system, rigid construction for precise, stable, anoxic or low oxygen conditions, and a full incubated chamber, the Bugbox Mx is ideal for microbiome research and studying the complex interaction of mammalian cells and bacteria.
| Baker | |
|---|---|
| Product Category | Workbenches and Workstations (Industrial) |
| Product Number | Bugbox Mx |
| Product Name | Anaerobic & Microaerophilic Workstation |
| Type | Cleanroom |