Baker Class II Type B1 Biosafety Cabinet (4-foot) NCB405

Description
The Baker Company NCB™ e3 biological safety cabinet exceeds specifications for the NCI-1 cabinet developed by the National Cancer Institute, with unique design features proven to enhance containment while inhibiting cross contamination and exposure to chemicals, vapors and gases. Primary, patented under the work surface HEPA filters, supply HEPA filter and direct exhaust airflow system combine to increase protection from particulates, while preventing the buildup of chemical vapors and gases. All exhaust air is removed directly from the work area (direct exhaust) into a building's separate exhaust system. Vapors and gases emitted from vessels or work behind the air split (approximately halfway back from the cabinet front) are removed and not recirculated. HEPA filters located below the work surface assure that all positive pressure areas are free of particulate contamination. Additionally, all positive pressure plenums are completely surrounded by negative pressure. Recirculated air is HEPA-filtered immediately below the work surface before it is passed through a supply downflow filter above the work area. Energy Efficient Engineered The NCB™ e3 utilizes StediFLOW™, a self-adjusting motor technology that requires less energy, extends filter life, and reduces heat output to the lab without sacrificing performance.
Request a Quote
Description
The Baker Company NCB™ e3 biological safety cabinet exceeds specifications for the NCI-1 cabinet developed by the National Cancer Institute, with unique design features proven to enhance containment while inhibiting cross contamination and exposure to chemicals, vapors and gases. Primary, patented under the work surface HEPA filters, supply HEPA filter and direct exhaust airflow system combine to increase protection from particulates, while preventing the buildup of chemical vapors and gases. All exhaust air is removed directly from the work area (direct exhaust) into a building's separate exhaust system. Vapors and gases emitted from vessels or work behind the air split (approximately halfway back from the cabinet front) are removed and not recirculated. HEPA filters located below the work surface assure that all positive pressure areas are free of particulate contamination. Additionally, all positive pressure plenums are completely surrounded by negative pressure. Recirculated air is HEPA-filtered immediately below the work surface before it is passed through a supply downflow filter above the work area. Energy Efficient Engineered The NCB™ e3 utilizes StediFLOW™, a self-adjusting motor technology that requires less energy, extends filter life, and reduces heat output to the lab without sacrificing performance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Class II Type B1 Biosafety Cabinet (4-foot) - NCB405 - Baker
Sanford, ME, United States
Class II Type B1 Biosafety Cabinet (4-foot)
NCB405
Class II Type B1 Biosafety Cabinet (4-foot) NCB405
The Baker Company NCB™ e3 biological safety cabinet exceeds specifications for the NCI-1 cabinet developed by the National Cancer Institute, with unique design features proven to enhance containment while inhibiting cross contamination and exposure to chemicals, vapors and gases. Primary, patented under the work surface HEPA filters, supply HEPA filter and direct exhaust airflow system combine to increase protection from particulates, while preventing the buildup of chemical vapors and gases. All exhaust air is removed directly from the work area (direct exhaust) into a building's separate exhaust system. Vapors and gases emitted from vessels or work behind the air split (approximately halfway back from the cabinet front) are removed and not recirculated. HEPA filters located below the work surface assure that all positive pressure areas are free of particulate contamination. Additionally, all positive pressure plenums are completely surrounded by negative pressure. Recirculated air is HEPA-filtered immediately below the work surface before it is passed through a supply downflow filter above the work area. Energy Efficient Engineered The NCB™ e3 utilizes StediFLOW™, a self-adjusting motor technology that requires less energy, extends filter life, and reduces heat output to the lab without sacrificing performance.

The Baker Company NCB™ e3 biological safety cabinet exceeds specifications for the NCI-1 cabinet developed by the National Cancer Institute, with unique design features proven to enhance containment while inhibiting cross contamination and exposure to chemicals, vapors and gases. Primary, patented under the work surface HEPA filters, supply HEPA filter and direct exhaust airflow system combine to increase protection from particulates, while preventing the buildup of chemical vapors and gases.

All exhaust air is removed directly from the work area (direct exhaust) into a building's separate exhaust system. Vapors and gases emitted from vessels or work behind the air split (approximately halfway back from the cabinet front) are removed and not recirculated.

HEPA filters located below the work surface assure that all positive pressure areas are free of particulate contamination. Additionally, all positive pressure plenums are completely surrounded by negative pressure. Recirculated air is HEPA-filtered immediately below the work surface before it is passed through a supply downflow filter above the work area.

Energy Efficient Engineered

The NCB™ e3 utilizes StediFLOW™, a self-adjusting motor technology that requires less energy, extends filter life, and reduces heat output to the lab without sacrificing performance.

Supplier's Site

Technical Specifications

  Baker
Product Category Biological Safety Cabinets
Product Number NCB405
Product Name Class II Type B1 Biosafety Cabinet (4-foot)
Cabinet Type Class II Type B1
Inflow Velocity 105 SFPM (53.34 cm/s)
Recirculated Air 40 %
Exhausted Air 60 %
Unlock Full Specs
to access all available technical data

Similar Products

Class II Type B2 Biosafety Cabinet - BioChemGARD® E3 BCG601 - Baker
Specs
Cabinet Type Class II Type B2
Width 68.62 inch (1743 mm)
Depth 17.62 inch (448 mm)
View Details
EuroFlow Class II EN Microbiological Safety Cabinet -  - Baker
Specs
Recirculated Air 70 %
Exhausted Air 30 %
Width 48 to 72 inch (1219 to 1829 mm)
View Details
Class III Biosafety Cabinet - IsoGARD® - Baker
Specs
Cabinet Type Class III
Exhausted Air 100 %
View Details
Class II Type A2 Biosafety Cabinet - Waste Disposal Unit - SterilGARD® E3 SG604-WDU - Baker
Specs
Cabinet Type Class II Type A
Inflow Velocity 75 SFPM (38.1 cm/s)
Recirculated Air 70 %
View Details