The BioPROTECT® III is a Class II Type A2 walk-in biological safety cabinet designed for use with robotic and automated laboratory equipment, providing personnel, product, and environmental protection. It features a 100 fpm (0.5 m/s) inward airflow, HEPA-filtered recirculating and exhaust air, and an adjustable instrument table to accommodate large devices such as liquid handlers and ultra-centrifuges. The enclosure supports exhaust to room or building systems, with optional canopy connections for volatile compound handling. It offers an ISO Class 5 work environment and is available in standard widths with configurations for extended depth or height. The design includes negative-pressure sidewall and rear plenums and space in the base for roll-in carts and ancillary equipment.
The popularity of robotically assisted technologies has resulted in the continuing development of the BioPROTECT® Series of walk-in and reach-in biological safety enclosures. Through the innovative use of robotic technology for drug discovery, high-throughput screening, and high-volume sample management in a contained environment, Baker offers the highest standard of air containment in the laboratory. BioPROTECT® Equipment Containment Enclosures Class II Style, for Type A2 Applications Walk-in clean air and containment enclosures are available in two sizes.
With a flexible modular design, the BioPROTECT® III and BioPROTECT® Jr. are Class II style clean air and biocontainment enclosures designed for high-volume robotic and automated equipment applications.
The BioPROTECT® air containment unit accommodates high-throughput robotic systems (including ancillary devices), ultra-centrifuges, flow cytometers, aerosol generators and other large laboratory equipment.
Both models are ideal for high-throughput screening, combinatorial chemistry, immunology, tissue culture, clinical research, drug discovery, molecular biology, and quality control assays.
BioPROTECT® enclosures are designed for aseptic product preparation and biological investigation involving agents of low to moderate risk. The BioPROTECT® III may be exhausted back into the laboratory or connected to an in-house exhaust system.
The BioPROTECT® III model offers clean air and biocontainment while allowing total access to the spacious 164-cubic foot interior work area (nominal) with combination double doors. The BioPROTECT® III Jr. has a single door access with a 78-cubic foot interior volume.
| Baker | |
|---|---|
| Product Category | Biological Safety Cabinets |
| Product Number | BioPROtect® III |
| Product Name | Class II Type A2 Clean Air Enclosure |
| Cabinet Type | Class II Type A |
| Inflow Velocity | 100 SFPM (50.8 cm/s) |
| Recirculated Air | 70 % |
| Exhausted Air | 30 % |