The IsoGARD® IG-12 is a Class III biological safety cabinet designed for handling hazardous microbiological agents or pharmaceutical potent compounds under stringent containment conditions. It features a full-size HEPA-filtered pass-through chamber with a front-opening glass panel door and a built-in gloveport for sample manipulation and cleaning. The cabinet provides unidirectional airflow, gas-tight construction, and dual digital DIN gauges for pressure monitoring. It is equipped with ceiling-mounted supply HEPA filters to maintain an ISO Class 4 (FS209E Class 10) environment and cartridge-style exhaust HEPA filters for environmental protection. Construction includes thick safety glass, silicone gaskets, and hypalon gloves with a stainless steel glove port designed for replacement without breaking containment. Ergonomic features include a 10° tilted viewing window, externally mounted light canopies, and exhaust plenums positioned to avoid operator interference. The cabinet meets U.S. Federal Register Class III performance and leak-testing requirements and is built for easy, safe maintenance.
The Baker Company designs and builds application-specific
Baker's IsoGARD™ series is designed to allow safe handling of hazardous microbiological agents or pharmaceutical potent compounds under contained conditions. Our exclusive design offers a degree of product protection higher than that achieved before in any Class III equipment because the entire volume of air within the cabinet is replaced. The IsoGARD bathes the interior of the cabinet with HEPA-filtered air, thereby increasing entrainment of generated particles and keeping the work area free of contaminants.
Class III gloveboxes can be engineered to provide the highest level of personnel, product and environmental protection, all with the convenient, user-friendly features and ergonomic comfort you've come to expect from a Baker cabinet.
| Baker | |
|---|---|
| Product Category | Gloveboxes and Isolators |
| Product Number | IsoGARD® IG-12 |
| Product Name | Class III Glovebox |
| Isolator Type | Glovebox |