Baker Compounding Aseptic Containment Isolator (CACI) ChemoSHIELD® CS600

Description
A level of safety that is built in, not bolted on. Both your life and the lives of your patients depend on the safety and performance of your barrier isolator. Each ChemoSHIELD® barrier isolator is made to order with details like seamless covered corners and single sheet construction to ensure a level of safety that is unparalleled in the industry. The ChemoSHIELD® offers a contained, leak-tight negative pressure work area suitable for hazardous pharmaceutical compounds, chemotherapy agents or IV admixtures that can be harmful to pharmacy personnel. ChemoSHIELD creates a unidirectional HEPA-filtered airflow of better than ISO Class 5 (Class 100) air cleanliness conditions within the negative pressure chamber to prevent migration of hazardous contaminants to the outside and to minimize cross-contamination in the direct compounding area. Our clean technology design improves the pharmaceutical compounding process by offering the finest environmental protection in the pharmacy laboratory. As one of the most comfortable isolators in the industry, the ChemoSHIELD features a slanted viewscreen with a top hinge that allows for full opening for loading and unloading of pharmacy instrumentation or equipment. Oval gloveports offer easy reach to interior surfaces for users of different heights, and multiple positions allow total access to the interior. There is also a spacious, negative pressure interchange (pass-thru chamber) which allows clean and easy transfer of materials into or out of the chamber. An adjustable stand allows the cabinet to be configured for standing or seated operation. ISO Class 5 Negative pressure Aseptic compounding of hazardous chemotherapy and other harmful agents 5' and 6' models
Request a Quote
Description
A level of safety that is built in, not bolted on. Both your life and the lives of your patients depend on the safety and performance of your barrier isolator. Each ChemoSHIELD® barrier isolator is made to order with details like seamless covered corners and single sheet construction to ensure a level of safety that is unparalleled in the industry. The ChemoSHIELD® offers a contained, leak-tight negative pressure work area suitable for hazardous pharmaceutical compounds, chemotherapy agents or IV admixtures that can be harmful to pharmacy personnel. ChemoSHIELD creates a unidirectional HEPA-filtered airflow of better than ISO Class 5 (Class 100) air cleanliness conditions within the negative pressure chamber to prevent migration of hazardous contaminants to the outside and to minimize cross-contamination in the direct compounding area. Our clean technology design improves the pharmaceutical compounding process by offering the finest environmental protection in the pharmacy laboratory. As one of the most comfortable isolators in the industry, the ChemoSHIELD features a slanted viewscreen with a top hinge that allows for full opening for loading and unloading of pharmacy instrumentation or equipment. Oval gloveports offer easy reach to interior surfaces for users of different heights, and multiple positions allow total access to the interior. There is also a spacious, negative pressure interchange (pass-thru chamber) which allows clean and easy transfer of materials into or out of the chamber. An adjustable stand allows the cabinet to be configured for standing or seated operation. ISO Class 5 Negative pressure Aseptic compounding of hazardous chemotherapy and other harmful agents 5' and 6' models
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ChemoSHIELD® CS600 is a Compounding Aseptic Containment Isolator designed for aseptic pharmaceutical compounding, particularly for handling hazardous materials such as chemotherapy agents. It features a contained, pressurized work area that maintains ISO Class 5 air cleanliness conditions through HEPA-filtered, unidirectional airflow, ensuring protection for both personnel and products. The isolator includes ergonomic features such as oval gloveports for easy access and a slanted, top-hinged viewscreen that allows for full opening, facilitating the loading and unloading of equipment. The adjustable height stand accommodates users of different heights, enhancing comfort during operation. The unit requires connection to an externally vented exhaust system to comply with safety standards regarding hazardous drug preparation. With a net weight of 772 lbs and dimensions suitable for various pharmacy applications, the ChemoSHIELD® CS600 is built to optimize protection and extend filter life, making it a practical choice for engineers seeking reliable containment solutions in pharmaceutical environments.

Datasheet Summary
Powered by GS/AI

The ChemoSHIELD® CS600 is a Compounding Aseptic Containment Isolator designed for aseptic pharmaceutical compounding, particularly for handling hazardous materials such as chemotherapy agents. It features a contained, pressurized work area that maintains ISO Class 5 air cleanliness conditions through HEPA-filtered, unidirectional airflow, ensuring protection for both personnel and products. The isolator includes ergonomic features such as oval gloveports for easy access and a slanted, top-hinged viewscreen that allows for full opening, facilitating the loading and unloading of equipment. The adjustable height stand accommodates users of different heights, enhancing comfort during operation. The unit requires connection to an externally vented exhaust system to comply with safety standards regarding hazardous drug preparation. With a net weight of 772 lbs and dimensions suitable for various pharmacy applications, the ChemoSHIELD® CS600 is built to optimize protection and extend filter life, making it a practical choice for engineers seeking reliable containment solutions in pharmaceutical environments.

Suppliers

Company
Product
Description
Supplier Links
Compounding Aseptic Containment Isolator (CACI) - ChemoSHIELD® CS600 - Baker
Sanford, ME, United States
Compounding Aseptic Containment Isolator (CACI)
ChemoSHIELD® CS600
Compounding Aseptic Containment Isolator (CACI) ChemoSHIELD® CS600
A level of safety that is built in, not bolted on. Both your life and the lives of your patients depend on the safety and performance of your barrier isolator. Each ChemoSHIELD® barrier isolator is made to order with details like seamless covered corners and single sheet construction to ensure a level of safety that is unparalleled in the industry. The ChemoSHIELD® offers a contained, leak-tight negative pressure work area suitable for hazardous pharmaceutical compounds, chemotherapy agents or IV admixtures that can be harmful to pharmacy personnel. ChemoSHIELD creates a unidirectional HEPA-filtered airflow of better than ISO Class 5 (Class 100) air cleanliness conditions within the negative pressure chamber to prevent migration of hazardous contaminants to the outside and to minimize cross-contamination in the direct compounding area. Our clean technology design improves the pharmaceutical compounding process by offering the finest environmental protection in the pharmacy laboratory. As one of the most comfortable isolators in the industry, the ChemoSHIELD features a slanted viewscreen with a top hinge that allows for full opening for loading and unloading of pharmacy instrumentation or equipment. Oval gloveports offer easy reach to interior surfaces for users of different heights, and multiple positions allow total access to the interior. There is also a spacious, negative pressure interchange (pass-thru chamber) which allows clean and easy transfer of materials into or out of the chamber. An adjustable stand allows the cabinet to be configured for standing or seated operation. ISO Class 5 Negative pressure Aseptic compounding of hazardous chemotherapy and other harmful agents 5' and 6' models

A level of safety that is built in, not bolted on.

Both your life and the lives of your patients depend on the safety and performance of your barrier isolator. Each ChemoSHIELD® barrier isolator is made to order with details like seamless covered corners and single sheet construction to ensure a level of safety that is unparalleled in the industry.

The ChemoSHIELD® offers a contained, leak-tight negative pressure work area suitable for hazardous pharmaceutical compounds, chemotherapy agents or IV admixtures that can be harmful to pharmacy personnel. ChemoSHIELD creates a unidirectional HEPA-filtered airflow of better than ISO Class 5 (Class 100) air cleanliness conditions within the negative pressure chamber to prevent migration of hazardous contaminants to the outside and to minimize cross-contamination in the direct compounding area. Our clean technology design improves the pharmaceutical compounding process by offering the finest environmental protection in the pharmacy laboratory.

As one of the most comfortable isolators in the industry, the ChemoSHIELD features a slanted viewscreen with a top hinge that allows for full opening for loading and unloading of pharmacy instrumentation or equipment. Oval gloveports offer easy reach to interior surfaces for users of different heights, and multiple positions allow total access to the interior. There is also a spacious, negative pressure interchange (pass-thru chamber) which allows clean and easy transfer of materials into or out of the chamber. An adjustable stand allows the cabinet to be configured for standing or seated operation.

  • ISO Class 5
  • Negative pressure
  • Aseptic compounding of hazardous chemotherapy and other harmful agents
  • 5' and 6' models
Supplier's Site Datasheet

Technical Specifications

  Baker
Product Category Gloveboxes and Isolators
Product Number ChemoSHIELD® CS600
Product Name Compounding Aseptic Containment Isolator (CACI)
Isolator Type Glovebox
Unlock Full Specs
to access all available technical data

Similar Products

Anaerobic Workstation - Concept 400 - Baker
Specs
Isolator Type Glovebox
Isolator Features Compact / Mini
Glove Ports 2
View Details
Class III Glovebox - IsoGARD® IG-13 - Baker
Specs
Isolator Type Glovebox
Glove Ports 3
View Details
Compounding Aseptic Isolator (CAI) - SterilSHIELD® SS600 - Baker
Specs
Isolator Type Glovebox
Glove Ports 2
Width / Length 51.38 inch (1305 mm)
View Details
Compounding Aseptic Isolator (CAI) - SterilSHIELD® SS500 - Baker
Specs
Isolator Type Glovebox
Glove Ports 2
Width / Length 39.38 inch (1000 mm)
View Details