Baker Datasheets for Gloveboxes and Isolators
Gloveboxes and isolators are used to contain hazardous substances or materials that must not come in contact with the outside environment.
Gloveboxes and Isolators: Learn more
| Product Name | Notes |
|---|---|
| A New Level of Versatility, Efficiency and Power Baker’s anaerobic workstations are engineered specifically to help microbiologists cope with rising workloads and provide the best primary isolation rates. With quick... | |
| A level of safety that is built in, not bolted on. Both your life and the lives of your patients depend on the safety and performance of your barrier isolator. | |
| Baker Ruskinn’s InvivO2 line of physiological oxygen, cell culture workstations are designed and built to mimic the physiology of your subject matter, giving you the reassurance of precise results... | |
| Designed specifically for ultimate product protection of non-hazardous drugs The Baker SterilSHIELD® Barrier Isolator offers a positive pressure work area for pharmacy applications. Designed specifically for aseptic compounding of... | |
| Baker Ruskinn's InvivO2 hypoxia workstation allows you to isolate cells in a chamber that accurately maintains and controls temperature, humidity, oxygen and carbon dioxide. With the InvivO2,... | |
| Baker Ruskinn's SCI-tive range of advanced hypoxic workstations is perfectly suited for low-oxygen cell culture, helping to yield better stem cell lines by eliminating cellular stress linked to variations in... | |
| Experience the next level of efficiency, versatility, and power with the compact Bugbox Mx. Able to provide both anaerobic and microaerophilic conditions, the Mx is designed specifically to help microbiologists... | |
| The Baker Company designs and builds application-specific Class III gloveboxes to the highest specification for containment and construction detail. Many Class III cabinets are custom systems. The IsoGARD was developed... | |
| The Concept range has been rigorously tested to maximize productivity of systemized anaerobic or microaerophilic incubation; bringing together a host of features that you can trust, bringing immediate benefits to... |