The Bugbox Mx is an anaerobic and microaerophilic workstation for microbiome research and cultivation of oxygen-sensitive organisms. It has an external footprint of 790 mm width, 679 mm depth, and 872 mm height, with an internal volume housing up to 270 90 mm plates or 152 96-well plates. The interlock, measuring 149 mm width, 253 mm depth, and 285 mm height, accommodates 30 90 mm plates and purges in 30 seconds via manual door. It provides precise control of oxygen (0.0% to 23.0%) and carbon dioxide (0.1% to 30.0%) in 0.1% increments, temperature from 5°C above ambient to 45.0°C in 0.1°C increments, and humidity regulation through a touchscreen interface. The system is constructed with an acrylic airtight chamber, palladium catalyst, and Ezee Sleeves™ with N2 purge for stable low-oxygen conditions and weighs 59 kg.
Experience the next level of efficiency, versatility, and power with the compact Bugbox Mx. Able to provide both anaerobic and microaerophilic conditions, the Mx is designed specifically to help microbiologists cope with rising workloads and provide the best primary isolation rates. Even with the smallest lab bench top area of any workstation with an interlock, the chamber holds 270 90mm plates and still has room to allow you to read plates without exposing them oxygen. With quick and easy access via the Ezee Sleeve™ gloveless port system, rigid construction for precise, stable, anoxic or low oxygen conditions, and a full incubated chamber, the Bugbox Mx is ideal for microbiome research and studying the complex interaction of mammalian cells and bacteria.
FEATURES
| Baker | |
|---|---|
| Product Category | Gloveboxes and Isolators |
| Product Number | Bugbox Mx |
| Product Name | Anaerobic & Microaerophilic Workstation |
| Isolator Type | Glovebox |
| Isolator Features | Compact / Mini |
| Glove Ports | 2 |